ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount LTR18EZPF6R20

Description
RES 6.2 OHM 1% 1.5W 1206 WIDE
Request a Quote Datasheet
Description
RES 6.2 OHM 1% 1.5W 1206 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 846-LTR18EZPF6R20TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-LTR18EZPF6R20TR-ND
Chip Resistor - Surface Mount 846-LTR18EZPF6R20TR-ND
RES 6.2 OHM 1% 1.5W 1206 WIDE

RES 6.2 OHM 1% 1.5W 1206 WIDE

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-LTR18EZPF6R20CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-LTR18EZPF6R20CT-ND
Chip Resistor - Surface Mount 846-LTR18EZPF6R20CT-ND
RES 6.2 OHM 1% 1.5W 1206 WIDE

RES 6.2 OHM 1% 1.5W 1206 WIDE

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-LTR18EZPF6R20DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-LTR18EZPF6R20DKR-ND
Chip Resistor - Surface Mount 846-LTR18EZPF6R20DKR-ND
RES 6.2 OHM 1% 1.5W 1206 WIDE

RES 6.2 OHM 1% 1.5W 1206 WIDE

Buy Now Datasheet
Res, 6.2R, 1%, 0.75W, Thick Film, 0612 Rohs Compliant Rohm - 42AK4887 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6.2R, 1%, 0.75W, Thick Film, 0612 Rohs Compliant Rohm
42AK4887
Res, 6.2R, 1%, 0.75W, Thick Film, 0612 Rohs Compliant Rohm 42AK4887
RES, 6.2R, 1%, 0.75W, THICK FILM, 0612 ROHS COMPLIANT: YES

RES, 6.2R, 1%, 0.75W, THICK FILM, 0612 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 846-LTR18EZPF6R20TR-ND 42AK4887
Product Name Chip Resistor - Surface Mount Res, 6.2R, 1%, 0.75W, Thick Film, 0612 Rohs Compliant Rohm
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; Wide 1206
Resistance Range 6.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details