ROHM Semiconductor USA, LLC 680 OHM 1.5W Resistor LTR18EZPF6800

Description
RES 680 OHM 1% 1.5W 1206 WIDE Product overview: LTR18EZPF6800 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680 OHM, 1.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 680 OHM, 1.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LTR18EZPF6800 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 680 OHM 1% 1.5W 1206 WIDE Product overview: LTR18EZPF6800 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680 OHM, 1.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 680 OHM, 1.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LTR18EZPF6800 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
680 OHM 1.5W Resistor - 52-LTR18EZPF6800 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
680 OHM 1.5W Resistor
52-LTR18EZPF6800
680 OHM 1.5W Resistor 52-LTR18EZPF6800
RES 680 OHM 1% 1.5W 1206 WIDE Product overview: LTR18EZPF6800 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680 OHM, 1.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 680 OHM, 1.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LTR18EZPF6800 can be used for catalog matching and distributor lookup.

RES 680 OHM 1% 1.5W 1206 WIDE Product overview: LTR18EZPF6800 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680 OHM, 1.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 680 OHM, 1.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LTR18EZPF6800 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RHM680YTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM680YTR-ND
Chip Resistor - Surface Mount RHM680YTR-ND
680 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Pulse Withstanding Thick Film

680 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM680YCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM680YCT-ND
Chip Resistor - Surface Mount RHM680YCT-ND
680 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Pulse Withstanding Thick Film

680 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM680YDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM680YDKR-ND
Chip Resistor - Surface Mount RHM680YDKR-ND
680 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Pulse Withstanding Thick Film

680 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 680R, 1%, 0.75W, 1206, Thick Film Rohs Compliant Rohm - 39AH0849 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680R, 1%, 0.75W, 1206, Thick Film Rohs Compliant Rohm
39AH0849
Res, 680R, 1%, 0.75W, 1206, Thick Film Rohs Compliant Rohm 39AH0849
RES, 680R, 1%, 0.75W, 1206, THICK FILM ROHS COMPLIANT: YES

RES, 680R, 1%, 0.75W, 1206, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-LTR18EZPF6800 RHM680YTR-ND 39AH0849
Product Name 680 OHM 1.5W Resistor Chip Resistor - Surface Mount Res, 680R, 1%, 0.75W, 1206, Thick Film Rohs Compliant Rohm
Technology / Construction Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Wide 1206 (3216 Metric), 0612 1206; Wide 1206 1206
Resistance Range 680 ohms 680 ohms
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C150J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details