ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount LTR18EZPF4301

Description
RES 4.3K OHM 1% 3/4W 1206 WIDE
Request a Quote Datasheet
Description
RES 4.3K OHM 1% 3/4W 1206 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 846-LTR18EZPF4301CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-LTR18EZPF4301CT-ND
Chip Resistor - Surface Mount 846-LTR18EZPF4301CT-ND
RES 4.3K OHM 1% 3/4W 1206 WIDE

RES 4.3K OHM 1% 3/4W 1206 WIDE

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-LTR18EZPF4301DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-LTR18EZPF4301DKR-ND
Chip Resistor - Surface Mount 846-LTR18EZPF4301DKR-ND
RES 4.3K OHM 1% 3/4W 1206 WIDE

RES 4.3K OHM 1% 3/4W 1206 WIDE

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-LTR18EZPF4301TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-LTR18EZPF4301TR-ND
Chip Resistor - Surface Mount 846-LTR18EZPF4301TR-ND
RES 4.3K OHM 1% 3/4W 1206 WIDE

RES 4.3K OHM 1% 3/4W 1206 WIDE

Buy Now Datasheet
Res, 4.3K, 1%, 0.75W, Thick Film, 0612 Rohs Compliant Rohm - 42AK4882 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4.3K, 1%, 0.75W, Thick Film, 0612 Rohs Compliant Rohm
42AK4882
Res, 4.3K, 1%, 0.75W, Thick Film, 0612 Rohs Compliant Rohm 42AK4882
RES, 4.3K, 1%, 0.75W, THICK FILM, 0612 ROHS COMPLIANT: YES

RES, 4.3K, 1%, 0.75W, THICK FILM, 0612 ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - LTR18EZPF4301 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
LTR18EZPF4301
Chip Resistor - Surface Mount LTR18EZPF4301
HIGH POWER CHIP RESISTOR: HIGH-P

HIGH POWER CHIP RESISTOR: HIGH-P

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 846-LTR18EZPF4301CT-ND 42AK4882 LTR18EZPF4301
Product Name Chip Resistor - Surface Mount Res, 4.3K, 1%, 0.75W, Thick Film, 0612 Rohs Compliant Rohm Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; Wide 1206
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers