ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount LTR18EZPF4300

Description
430 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
430 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM430YCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM430YCT-ND
Chip Resistor - Surface Mount RHM430YCT-ND
430 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Pulse Withstanding Thick Film

430 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM430YTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM430YTR-ND
Chip Resistor - Surface Mount RHM430YTR-ND
430 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Pulse Withstanding Thick Film

430 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM430YDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM430YDKR-ND
Chip Resistor - Surface Mount RHM430YDKR-ND
430 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Pulse Withstanding Thick Film

430 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - LTR18EZPF4300 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
LTR18EZPF4300
Resistors - Chip Resistor - Surface Mount LTR18EZPF4300
RES 430 OHM 1% 1.5W 1206 WIDE

RES 430 OHM 1% 1.5W 1206 WIDE

Supplier's Site
Res, 430R, 1%, 0.75W, 1206, Thick Film Rohs Compliant Rohm - 39AH0837 - Newark, An Avnet Company
Chicago, IL, United States
Res, 430R, 1%, 0.75W, 1206, Thick Film Rohs Compliant Rohm
39AH0837
Res, 430R, 1%, 0.75W, 1206, Thick Film Rohs Compliant Rohm 39AH0837
RES, 430R, 1%, 0.75W, 1206, THICK FILM ROHS COMPLIANT: YES

RES, 430R, 1%, 0.75W, 1206, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RHM430YCT-ND LTR18EZPF4300 39AH0837
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 430R, 1%, 0.75W, 1206, Thick Film Rohs Compliant Rohm
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; Wide 1206 1206; Wide 1206 (3216 Metric), 0612 1206
Resistance Range 430 ohms 430 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1311265 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details