ROHM Semiconductor USA, LLC 2.2 OHM 1.5W Resistor LTR18EZPF2R20

Description
RES 2.2 OHM 1% 1.5W 1206 WIDE Product overview: LTR18EZPF2R20 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2 OHM, 1.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.2 OHM, 1.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LTR18EZPF2R20 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 2.2 OHM 1% 1.5W 1206 WIDE Product overview: LTR18EZPF2R20 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2 OHM, 1.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.2 OHM, 1.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LTR18EZPF2R20 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.2 OHM 1.5W Resistor - 52-LTR18EZPF2R20 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2 OHM 1.5W Resistor
52-LTR18EZPF2R20
2.2 OHM 1.5W Resistor 52-LTR18EZPF2R20
RES 2.2 OHM 1% 1.5W 1206 WIDE Product overview: LTR18EZPF2R20 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2 OHM, 1.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.2 OHM, 1.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LTR18EZPF2R20 can be used for catalog matching and distributor lookup.

RES 2.2 OHM 1% 1.5W 1206 WIDE Product overview: LTR18EZPF2R20 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2 OHM, 1.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.2 OHM, 1.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LTR18EZPF2R20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RHM2.2YDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM2.2YDKR-ND
Chip Resistor - Surface Mount RHM2.2YDKR-ND
2.2 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Pulse Withstanding Thick Film

2.2 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM2.2YCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM2.2YCT-ND
Chip Resistor - Surface Mount RHM2.2YCT-ND
2.2 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Pulse Withstanding Thick Film

2.2 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM2.2YTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM2.2YTR-ND
Chip Resistor - Surface Mount RHM2.2YTR-ND
2.2 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Pulse Withstanding Thick Film

2.2 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 2R2, 1%, 0.75W, 1206, Thick Film Rohs Compliant Rohm - 39AH0818 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R2, 1%, 0.75W, 1206, Thick Film Rohs Compliant Rohm
39AH0818
Res, 2R2, 1%, 0.75W, 1206, Thick Film Rohs Compliant Rohm 39AH0818
RES, 2R2, 1%, 0.75W, 1206, THICK FILM ROHS COMPLIANT: YES

RES, 2R2, 1%, 0.75W, 1206, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-LTR18EZPF2R20 RHM2.2YDKR-ND 39AH0818
Product Name 2.2 OHM 1.5W Resistor Chip Resistor - Surface Mount Res, 2R2, 1%, 0.75W, 1206, Thick Film Rohs Compliant Rohm
Technology / Construction Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Wide 1206 (3216 Metric), 0612 1206; Wide 1206 1206
Resistance Range 2.2 ohms 2.2 ohms
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1-1623708-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Through Hole Resistors - 2019-CF1/2C511J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers