270 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Pulse Withstanding Thick Film
270 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Pulse Withstanding Thick Film
270 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Pulse Withstanding Thick Film
RES, 270R, 1%, 0.75W, 1206, THICK FILM ROHS COMPLIANT: YES
RES 270 OHM 1% 1.5W 1206 WIDE
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RHM270YTR-ND | 39AH0827 | LTR18EZPF2700 |
| Product Name | Chip Resistor - Surface Mount | Res, 270R, 1%, 0.75W, 1206, Thick Film Rohs Compliant Rohm | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1206; Wide 1206 | 1206 | 1206; Wide 1206 (3216 Metric), 0612 |
| Resistance Range | 270 ohms | 270 ohms |