ROHM Semiconductor USA, LLC Connectors,Interconnects LTR18EZPF20R0

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 7-SSIP, 6 Leads, Exposed Pad, Formed Leads Product Status: Last Time Buy Resistance (Ohms): 5 Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: 7 Channel AFE 24 Bit 2.5 mW 32-TQFP (7x7) Package / Case: 8-SMD, No Lead
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 7-SSIP, 6 Leads, Exposed Pad, Formed Leads Product Status: Last Time Buy Resistance (Ohms): 5 Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: 7 Channel AFE 24 Bit 2.5 mW 32-TQFP (7x7) Package / Case: 8-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 7-SSIP, 6 Leads, Exposed Pad, Formed Leads Product Status: Last Time Buy Resistance (Ohms): 5 Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: 7 Channel AFE 24 Bit 2.5 mW 32-TQFP (7x7) Package / Case: 8-SMD, No Lead

Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 7-SSIP, 6 Leads, Exposed Pad, Formed Leads
Product Status: Last Time Buy
Resistance (Ohms): 5
Tolerance: ±20%
Power (Watts): 30 W
Composition: Wirewound
Features: 7 Channel AFE 24 Bit 2.5 mW 32-TQFP (7x7)
Package / Case: 8-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products