ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount LTR18EZPF2001

Description
2 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
2 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM2KYTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM2KYTR-ND
Chip Resistor - Surface Mount RHM2KYTR-ND
2 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Pulse Withstanding Thick Film

2 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM2KYCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM2KYCT-ND
Chip Resistor - Surface Mount RHM2KYCT-ND
2 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Pulse Withstanding Thick Film

2 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM2KYDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM2KYDKR-ND
Chip Resistor - Surface Mount RHM2KYDKR-ND
2 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Pulse Withstanding Thick Film

2 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES SMD 2K OHM 3/4W 1206 WIDE - 687-LTR18EZPF2001 - Utmel Electronic Limited
Hong Kong, China
RES SMD 2K OHM 3/4W 1206 WIDE
687-LTR18EZPF2001
RES SMD 2K OHM 3/4W 1206 WIDE 687-LTR18EZPF2001
RES SMD 2K OHM 3/4W 1206 WIDE

RES SMD 2K OHM 3/4W 1206 WIDE

Supplier's Site
Res, 2K, 1%, 0.75W, 1206, Thick Film Rohs Compliant Rohm - 39AH0821 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 1%, 0.75W, 1206, Thick Film Rohs Compliant Rohm
39AH0821
Res, 2K, 1%, 0.75W, 1206, Thick Film Rohs Compliant Rohm 39AH0821
RES, 2K, 1%, 0.75W, 1206, THICK FILM ROHS COMPLIANT: YES

RES, 2K, 1%, 0.75W, 1206, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - LTR18EZPF2001 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
LTR18EZPF2001
Resistors - Chip Resistor - Surface Mount LTR18EZPF2001
RES SMD 2K OHM 1% 3/4W 1206 WIDE

RES SMD 2K OHM 1% 3/4W 1206 WIDE

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RHM2KYTR-ND 687-LTR18EZPF2001 39AH0821 LTR18EZPF2001
Product Name Chip Resistor - Surface Mount RES SMD 2K OHM 3/4W 1206 WIDE Res, 2K, 1%, 0.75W, 1206, Thick Film Rohs Compliant Rohm Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; Wide 1206 Surface Mount Technology (SMT / SMD); 1206; SURFACE MOUNT 1206 1206; Wide 1206 (3216 Metric), 0612
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers