ROHM Semiconductor USA, LLC Resistors - Chip Resistor - Surface Mount LTR18EZPF2000

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1326423-LTR18EZPF200 0 Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200, Pulse Withstanding Size / Dimension: 0.063" L x 0.126" W (1.60mm x 3.20mm) Height - Seated (Max): 0.026" (0.65mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.75W, 3/4W Composition: Thick Film Number of Terminations: 2 Resistance: 200 Ohms Supplier Device Package: 0612 (1632 Metric) Temperature Range - Operating: -55°C ~ 155°C Case / Package: Wide 1206 (3216 Metric), 0612 ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: RHM200YTR,RHM200YCT, RHM200YDKR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1326423-LTR18EZPF200 0 Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200, Pulse Withstanding Size / Dimension: 0.063" L x 0.126" W (1.60mm x 3.20mm) Height - Seated (Max): 0.026" (0.65mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.75W, 3/4W Composition: Thick Film Number of Terminations: 2 Resistance: 200 Ohms Supplier Device Package: 0612 (1632 Metric) Temperature Range - Operating: -55°C ~ 155°C Case / Package: Wide 1206 (3216 Metric), 0612 ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: RHM200YTR,RHM200YCT, RHM200YDKR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1326423-LTR18EZPF2000 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326423-LTR18EZPF2000
Resistors - Chip Resistor - Surface Mount 1326423-LTR18EZPF2000
Manufacturer: Rohm Semiconductor Win Source Part Number: 1326423-LTR18EZPF200 0 Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200, Pulse Withstanding Size / Dimension: 0.063" L x 0.126" W (1.60mm x 3.20mm) Height - Seated (Max): 0.026" (0.65mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.75W, 3/4W Composition: Thick Film Number of Terminations: 2 Resistance: 200 Ohms Supplier Device Package: 0612 (1632 Metric) Temperature Range - Operating: -55°C ~ 155°C Case / Package: Wide 1206 (3216 Metric), 0612 ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: RHM200YTR,RHM200YCT, RHM200YDKR RoHS Status: ROHS3 Compliant

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1326423-LTR18EZPF2000
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200, Pulse Withstanding
Size / Dimension: 0.063" L x 0.126" W (1.60mm x 3.20mm)
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.75W, 3/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 200 Ohms
Supplier Device Package: 0612 (1632 Metric)
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: Wide 1206 (3216 Metric), 0612
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: RHM200YTR,RHM200YCT,RHM200YDKR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
200 OHM 1.5W Resistor - 52-LTR18EZPF2000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200 OHM 1.5W Resistor
52-LTR18EZPF2000
200 OHM 1.5W Resistor 52-LTR18EZPF2000
RES 200 OHM 1% 1.5W 1206 WIDE Product overview: LTR18EZPF2000 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 OHM, 1.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200 OHM, 1.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LTR18EZPF2000 can be used for catalog matching and distributor lookup.

RES 200 OHM 1% 1.5W 1206 WIDE Product overview: LTR18EZPF2000 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 OHM, 1.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200 OHM, 1.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LTR18EZPF2000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RHM200YCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM200YCT-ND
Chip Resistor - Surface Mount RHM200YCT-ND
200 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Pulse Withstanding Thick Film

200 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM200YTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM200YTR-ND
Chip Resistor - Surface Mount RHM200YTR-ND
200 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Pulse Withstanding Thick Film

200 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM200YDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM200YDKR-ND
Chip Resistor - Surface Mount RHM200YDKR-ND
200 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Pulse Withstanding Thick Film

200 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 200R, 1%, 0.75W, 1206, Thick Film Rohs Compliant Rohm - 39AH0820 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200R, 1%, 0.75W, 1206, Thick Film Rohs Compliant Rohm
39AH0820
Res, 200R, 1%, 0.75W, 1206, Thick Film Rohs Compliant Rohm 39AH0820
RES, 200R, 1%, 0.75W, 1206, THICK FILM ROHS COMPLIANT: YES

RES, 200R, 1%, 0.75W, 1206, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Chip Resistor - Surface Mount - LTR18EZPF2000 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
LTR18EZPF2000
Chip Resistor - Surface Mount LTR18EZPF2000
RES SMD 200 OHM 3/4W 1206 WIDE

RES SMD 200 OHM 3/4W 1206 WIDE

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - LTR18EZPF2000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
LTR18EZPF2000
Resistors - Chip Resistor - Surface Mount LTR18EZPF2000
RES 200 OHM 1% 1.5W 1206 WIDE

RES 200 OHM 1% 1.5W 1206 WIDE

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 1326423-LTR18EZPF2000 52-LTR18EZPF2000 RHM200YCT-ND 39AH0820 LTR18EZPF2000 LTR18EZPF2000
Product Name Resistors - Chip Resistor - Surface Mount 200 OHM 1.5W Resistor Chip Resistor - Surface Mount Res, 200R, 1%, 0.75W, 1206, Thick Film Rohs Compliant Rohm Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 200 ohms 200 ohms 200 ohms 200 ohms 200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.7500 watts 1.5 watts 1.5 watts 1.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details