RES 1.1 OHM 1% 1.5W 1206 WIDE
RES 1.1 OHM 1% 1.5W 1206 WIDE
RES 1.1 OHM 1% 1.5W 1206 WIDE
RES, 1.1R, 1%, 0.75W, THICK FILM, 0612 ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 846-LTR18EZPF1R10CT-ND | 42AK4853 |
| Product Name | Chip Resistor - Surface Mount | Res, 1.1R, 1%, 0.75W, Thick Film, 0612 Rohs Compliant Rohm |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1206; Wide 1206 | |
| Resistance Range | 1.1 ohms |