ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount LTR18EZPF1621

Description
1.62 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
1.62 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM1.62KYTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM1.62KYTR-ND
Chip Resistor - Surface Mount RHM1.62KYTR-ND
1.62 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Pulse Withstanding Thick Film

1.62 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM1.62KYDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM1.62KYDKR-ND
Chip Resistor - Surface Mount RHM1.62KYDKR-ND
1.62 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Pulse Withstanding Thick Film

1.62 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM1.62KYCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM1.62KYCT-ND
Chip Resistor - Surface Mount RHM1.62KYCT-ND
1.62 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Pulse Withstanding Thick Film

1.62 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - LTR18EZPF1621 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
LTR18EZPF1621
Resistors - Chip Resistor - Surface Mount LTR18EZPF1621
RES 1.62K OHM 1% 3/4W 1206 WIDE

RES 1.62K OHM 1% 3/4W 1206 WIDE

Supplier's Site
RES SMD 1.62K OHM 3/4W 1206 WIDE - 687-LTR18EZPF1621 - Utmel Electronic Limited
Hong Kong, China
RES SMD 1.62K OHM 3/4W 1206 WIDE
687-LTR18EZPF1621
RES SMD 1.62K OHM 3/4W 1206 WIDE 687-LTR18EZPF1621
RES SMD 1.62K OHM 3/4W 1206 WIDE

RES SMD 1.62K OHM 3/4W 1206 WIDE

Supplier's Site
Res, 1K62, 1%, 0.75W, 1206, Thick Film Rohs Compliant Rohm - 39AH0815 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K62, 1%, 0.75W, 1206, Thick Film Rohs Compliant Rohm
39AH0815
Res, 1K62, 1%, 0.75W, 1206, Thick Film Rohs Compliant Rohm 39AH0815
RES, 1K62, 1%, 0.75W, 1206, THICK FILM ROHS COMPLIANT: YES

RES, 1K62, 1%, 0.75W, 1206, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RHM1.62KYTR-ND LTR18EZPF1621 687-LTR18EZPF1621 39AH0815
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount RES SMD 1.62K OHM 3/4W 1206 WIDE Res, 1K62, 1%, 0.75W, 1206, Thick Film Rohs Compliant Rohm
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 1206; Wide 1206 1206; Wide 1206 (3216 Metric), 0612 Surface Mount Technology (SMT / SMD); 1206; SURFACE MOUNT 1206
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details