ROHM Semiconductor USA, LLC SMD 15 OHM 1.5W Resistor LTR18EZPF15R0

Description
RES SMD 15 OHM 1% 1.5W 1206 WIDE Product overview: LTR18EZPF15R0 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15 OHM, 1.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15 OHM, 1.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LTR18EZPF15R0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 15 OHM 1% 1.5W 1206 WIDE Product overview: LTR18EZPF15R0 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15 OHM, 1.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15 OHM, 1.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LTR18EZPF15R0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 15 OHM 1.5W Resistor - 52-LTR18EZPF15R0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15 OHM 1.5W Resistor
52-LTR18EZPF15R0
SMD 15 OHM 1.5W Resistor 52-LTR18EZPF15R0
RES SMD 15 OHM 1% 1.5W 1206 WIDE Product overview: LTR18EZPF15R0 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15 OHM, 1.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15 OHM, 1.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LTR18EZPF15R0 can be used for catalog matching and distributor lookup.

RES SMD 15 OHM 1% 1.5W 1206 WIDE Product overview: LTR18EZPF15R0 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15 OHM, 1.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15 OHM, 1.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LTR18EZPF15R0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RHM15YCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM15YCT-ND
Chip Resistor - Surface Mount RHM15YCT-ND
15 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Pulse Withstanding Thick Film

15 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM15YTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM15YTR-ND
Chip Resistor - Surface Mount RHM15YTR-ND
15 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Pulse Withstanding Thick Film

15 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM15YDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM15YDKR-ND
Chip Resistor - Surface Mount RHM15YDKR-ND
15 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Pulse Withstanding Thick Film

15 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 15R, 1%, 0.75W, 1206, Thick Film Rohs Compliant Rohm - 39AH0813 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15R, 1%, 0.75W, 1206, Thick Film Rohs Compliant Rohm
39AH0813
Res, 15R, 1%, 0.75W, 1206, Thick Film Rohs Compliant Rohm 39AH0813
RES, 15R, 1%, 0.75W, 1206, THICK FILM ROHS COMPLIANT: YES

RES, 15R, 1%, 0.75W, 1206, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Chip Resistor - Surface Mount - LTR18EZPF15R0 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
LTR18EZPF15R0
Chip Resistor - Surface Mount LTR18EZPF15R0
RES SMD 15 OHM 3/4W 1206 WIDE

RES SMD 15 OHM 3/4W 1206 WIDE

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 52-LTR18EZPF15R0 RHM15YCT-ND 39AH0813 LTR18EZPF15R0
Product Name SMD 15 OHM 1.5W Resistor Chip Resistor - Surface Mount Res, 15R, 1%, 0.75W, 1206, Thick Film Rohs Compliant Rohm Chip Resistor - Surface Mount
Technology / Construction Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Wide 1206 (3216 Metric), 0612 1206; Wide 1206 1206
Resistance Range 15 ohms 15 ohms 15 ohms
Power Rating 1.5 watts 1.5 watts 1.5 watts
Operating DC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD563GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details