ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount LTR18EZPF1001

Description
1 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
1 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM1.00KYTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM1.00KYTR-ND
Chip Resistor - Surface Mount RHM1.00KYTR-ND
1 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Pulse Withstanding Thick Film

1 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM1.00KYCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM1.00KYCT-ND
Chip Resistor - Surface Mount RHM1.00KYCT-ND
1 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Pulse Withstanding Thick Film

1 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM1.00KYDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM1.00KYDKR-ND
Chip Resistor - Surface Mount RHM1.00KYDKR-ND
1 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Pulse Withstanding Thick Film

1 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
SMD 4W Resistor - 52-LTR18EZPF1001 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4W Resistor
52-LTR18EZPF1001
SMD 4W Resistor 52-LTR18EZPF1001
RES SMD 1K OHM 1% 3/4W 1206 WIDE Product overview: LTR18EZPF1001 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LTR18EZPF1001 can be used for catalog matching and distributor lookup.

RES SMD 1K OHM 1% 3/4W 1206 WIDE Product overview: LTR18EZPF1001 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LTR18EZPF1001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - LTR18EZPF1001
1064372-LTR18EZPF1001
Chip Resistor - Surface Mount - LTR18EZPF1001 1064372-LTR18EZPF1001
Manufacturer: Rohm Semiconductor Win Source Part Number: 1064372-LTR18EZPF100 1 Packaging: Reel - TR Features: Automotive AEC-Q200, Pulse Withstanding Height - Seated (Max): 0.026" (0.65mm) Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.75W, 3/4W Resistance (Ohms): 1k Composition: Thick Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 0612 (1632 Metric) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1064372-LTR18EZPF1001
Packaging: Reel - TR
Features: Automotive AEC-Q200, Pulse Withstanding
Height - Seated (Max): 0.026" (0.65mm)
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.75W, 3/4W
Resistance (Ohms): 1k
Composition: Thick Film
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 155°C
Case / Package: 0612 (1632 Metric)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Chip Resistor - Surface Mount - LTR18EZPF1001 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
LTR18EZPF1001
Chip Resistor - Surface Mount LTR18EZPF1001
RES SMD 1K OHM 3/4W 1206 WIDE

RES SMD 1K OHM 3/4W 1206 WIDE

Supplier's Site Datasheet
Res, 1K, 1%, 1206, Thick Film; Resistor Case Style Rohm - 59AC7092 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 1%, 1206, Thick Film; Resistor Case Style Rohm
59AC7092
Res, 1K, 1%, 1206, Thick Film; Resistor Case Style Rohm 59AC7092
RES, 1K, 1%, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:1kohm; Product Range:LTR Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 1K, 1%, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:1kohm; Product Range:LTR Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number RHM1.00KYTR-ND 52-LTR18EZPF1001 1064372-LTR18EZPF1001 LTR18EZPF1001 59AC7092
Product Name Chip Resistor - Surface Mount SMD 4W Resistor Chip Resistor - Surface Mount - LTR18EZPF1001 Chip Resistor - Surface Mount Res, 1K, 1%, 1206, Thick Film; Resistor Case Style Rohm
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; Wide 1206 Wide 1206 (3216 Metric), 0612 1206
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data