RES SMD 0.2 OHM 1% 1W 0805 WIDE
RES SMD 0.2 OHM 1% 1W 0805 WIDE
RES SMD 0.2 OHM 1% 1W 0805 WIDE
RES, R2, 1%, 1W, THICK FILM, 0508 WIDE ROHS COMPLIANT: YES
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 2595385 | 846-LTR10LEZPFLR200DKR-ND | 60AK8370 |
| Product Name | Surface Mount Resistors | Chip Resistor - Surface Mount | Res, R2, 1%, 1W, Thick Film, 0508 Wide Rohs Compliant Rohm |
| Technology / Construction | Power Film | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0508 | 0805; Wide 0805 | |
| Resistance Range | 0.2000 ohms | 0.2000 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | |
| Temperature Coefficient | 150 ±ppm/°C | 100 ±ppm/°C |