ROHM Semiconductor GmbH

High Power Low Ohmic Chip Resistor

LTR10LEZPFL

Description
High-power chip resistors have the terminals at long sides of square shape featuring far higher rated power than the standard resistors. This structure having short distance between the both terminations attains strong soldering fixation.
Datasheet
Description
High-power chip resistors have the terminals at long sides of square shape featuring far higher rated power than the standard resistors. This structure having short distance between the both terminations attains strong soldering fixation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
<p>High Power Low Ohmic Chip Resistor <wide></wide></p> - LTR10LEZPFL - ROHM Semiconductor GmbH
Willich, Germany

High Power Low Ohmic Chip Resistor


LTR10LEZPFL

High Power Low Ohmic Chip Resistor

LTR10LEZPFL
High-power chip resistors have the terminals at long sides of square shape featuring far higher rated power than the standard resistors. This structure having short distance between the both terminations attains strong soldering fixation.

High-power chip resistors have the terminals at long sides of square shape featuring far higher rated power than the standard resistors. This structure having short distance between the both terminations attains strong soldering fixation.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category Resistors
Product Number LTR10LEZPFL
Product Name

High Power Low Ohmic Chip Resistor

Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1000 to 0.9100 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1584FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1614968-3 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 20000 ohms
Tolerance 0.1000 +/- %
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details