RES SMD 180 OHM 5% 1W 0805 WIDE
RES SMD 180 OHM 5% 1W 0805 WIDE
RES SMD 180 OHM 5% 1W 0805 WIDE
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 846-LTR10EZPJ181TR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Automotive; General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0805; Wide 0805 |
| Resistance Range | 180 ohms |