ROHM Semiconductor GmbH

High Power Chip Resistor

LTR10EZPJ

Description
High-power chip resistors have the terminals at long sides of square shape featuring far higher rated power than the standard resistors. This structure having short distance between the both terminations attains strong soldering fixation.
Request a Quote Datasheet
Description
High-power chip resistors have the terminals at long sides of square shape featuring far higher rated power than the standard resistors. This structure having short distance between the both terminations attains strong soldering fixation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
<p>High Power Chip Resistor <wide></wide></p> - LTR10EZPJ - ROHM Semiconductor GmbH
Willich, Germany

High Power Chip Resistor


LTR10EZPJ

High Power Chip Resistor

LTR10EZPJ
High-power chip resistors have the terminals at long sides of square shape featuring far higher rated power than the standard resistors. This structure having short distance between the both terminations attains strong soldering fixation.

High-power chip resistors have the terminals at long sides of square shape featuring far higher rated power than the standard resistors. This structure having short distance between the both terminations attains strong soldering fixation.

Supplier's Site Datasheet
High Power Chip Resistors <Wide Terminal Type> - LTR10EZPJ - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
High Power Chip Resistors
LTR10EZPJ
High Power Chip Resistors LTR10EZPJ
High-power chip resistors have the terminals at long sides of square shape featuring far higher rated power than the standard resistors. This structure having short distance between the both terminations attains strong soldering fixation.

High-power chip resistors have the terminals at long sides of square shape featuring far higher rated power than the standard resistors. This structure having short distance between the both terminations attains strong soldering fixation.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 846-LTR10EZPJTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-LTR10EZPJTR-ND
Chip Resistor - Surface Mount 846-LTR10EZPJTR-ND
HIGH POWER CHIP RESISTOR;0805; L

HIGH POWER CHIP RESISTOR;0805; L

Buy Now Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC DigiKey
Product Category Resistors Resistors Resistors
Product Number LTR10EZPJ LTR10EZPJ 846-LTR10EZPJTR-ND
Product Name

High Power Chip Resistor

High Power Chip Resistors Chip Resistor - Surface Mount
Category / Application General Use General Use General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); LTR10 0805; Wide 0805
Resistance Range 1 to 1.00E6 ohms 1 to 1.00E6 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers