ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount LTR10EZPF7501

Description
7.5 kOhms ±1% 0.25W, 1/4W Chip Resistor Wide 0805 (2012 Metric), 0508 Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
7.5 kOhms ±1% 0.25W, 1/4W Chip Resistor Wide 0805 (2012 Metric), 0508 Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM1219TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM1219TR-ND
Chip Resistor - Surface Mount RHM1219TR-ND
7.5 kOhms ±1% 0.25W, 1/4W Chip Resistor Wide 0805 (2012 Metric), 0508 Automotive AEC-Q200, Pulse Withstanding Thick Film

7.5 kOhms ±1% 0.25W, 1/4W Chip Resistor Wide 0805 (2012 Metric), 0508 Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM1219DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM1219DKR-ND
Chip Resistor - Surface Mount RHM1219DKR-ND
7.5 kOhms ±1% 0.25W, 1/4W Chip Resistor Wide 0805 (2012 Metric), 0508 Automotive AEC-Q200, Pulse Withstanding Thick Film

7.5 kOhms ±1% 0.25W, 1/4W Chip Resistor Wide 0805 (2012 Metric), 0508 Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - LTR10EZPF7501 - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
LTR10EZPF7501
Resistors - Chip Resistor - Surface Mount LTR10EZPF7501
RES 7.5K OHM 1% 1/4W 0805 WIDE

RES 7.5K OHM 1% 1/4W 0805 WIDE

Supplier's Site
Res, 7.5K, 1%, 0.25W, Thick Film, 0508 Rohs Compliant Rohm - 42AK4833 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7.5K, 1%, 0.25W, Thick Film, 0508 Rohs Compliant Rohm
42AK4833
Res, 7.5K, 1%, 0.25W, Thick Film, 0508 Rohs Compliant Rohm 42AK4833
RES, 7.5K, 1%, 0.25W, THICK FILM, 0508 ROHS COMPLIANT: YES

RES, 7.5K, 1%, 0.25W, THICK FILM, 0508 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RHM1219TR-ND LTR10EZPF7501 42AK4833
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 7.5K, 1%, 0.25W, Thick Film, 0508 Rohs Compliant Rohm
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; Wide 0805 0805; Wide 0805 (2012 Metric), 0508
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD9532FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details