The product is a thick film resistor with a resistance value of 3 ohms, a tolerance of 1%, and a power rating of 0.25 watts. It is packaged in an 0805 size, which measures approximately 2.0 mm x 1.2 mm. This resistor is compliant with RoHS standards, making it suitable for environmentally conscious applications. The resistor is designed for high reliability, featuring long side terminations and guaranteed anti-surge characteristics. It is certified under ISO9001 and AEC-Q200, indicating its suitability for automotive applications. The operating temperature range for this resistor is from -55°C to +155°C, allowing for versatility in various environments.
3 Ohms ±1% 0.25W, 1/4W Chip Resistor Wide 0805 (2012 Metric), 0508 Automotive AEC-Q200, Pulse Withstanding Thick Film
3 Ohms ±1% 0.25W, 1/4W Chip Resistor Wide 0805 (2012 Metric), 0508 Automotive AEC-Q200, Pulse Withstanding Thick Film
3 Ohms ±1% 0.25W, 1/4W Chip Resistor Wide 0805 (2012 Metric), 0508 Automotive AEC-Q200, Pulse Withstanding Thick Film
RES, 3R, 1%, 0.25W, 0805, THICK FILM ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RHM1216CT-ND | 39AH0772 |
| Product Name | Chip Resistor - Surface Mount | Res, 3R, 1%, 0.25W, 0805, Thick Film Rohs Compliant Rohm |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0805; Wide 0805 | 0805 |
| Resistance Range | 3 ohms |