ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount LTR10EZPF3300

Description
330 Ohms ±1% 0.25W, 1/4W Chip Resistor Wide 0805 (2012 Metric), 0508 Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
330 Ohms ±1% 0.25W, 1/4W Chip Resistor Wide 0805 (2012 Metric), 0508 Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM1215CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM1215CT-ND
Chip Resistor - Surface Mount RHM1215CT-ND
330 Ohms ±1% 0.25W, 1/4W Chip Resistor Wide 0805 (2012 Metric), 0508 Automotive AEC-Q200, Pulse Withstanding Thick Film

330 Ohms ±1% 0.25W, 1/4W Chip Resistor Wide 0805 (2012 Metric), 0508 Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM1215TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM1215TR-ND
Chip Resistor - Surface Mount RHM1215TR-ND
330 Ohms ±1% 0.25W, 1/4W Chip Resistor Wide 0805 (2012 Metric), 0508 Automotive AEC-Q200, Pulse Withstanding Thick Film

330 Ohms ±1% 0.25W, 1/4W Chip Resistor Wide 0805 (2012 Metric), 0508 Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM1215DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM1215DKR-ND
Chip Resistor - Surface Mount RHM1215DKR-ND
330 Ohms ±1% 0.25W, 1/4W Chip Resistor Wide 0805 (2012 Metric), 0508 Automotive AEC-Q200, Pulse Withstanding Thick Film

330 Ohms ±1% 0.25W, 1/4W Chip Resistor Wide 0805 (2012 Metric), 0508 Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 330R, 1%, 0.25W, Thick Film, 0508 Rohs Compliant Rohm - 42AK4832 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 1%, 0.25W, Thick Film, 0508 Rohs Compliant Rohm
42AK4832
Res, 330R, 1%, 0.25W, Thick Film, 0508 Rohs Compliant Rohm 42AK4832
RES, 330R, 1%, 0.25W, THICK FILM, 0508 ROHS COMPLIANT: YES

RES, 330R, 1%, 0.25W, THICK FILM, 0508 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RHM1215CT-ND 42AK4832
Product Name Chip Resistor - Surface Mount Res, 330R, 1%, 0.25W, Thick Film, 0508 Rohs Compliant Rohm
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; Wide 0805
Resistance Range 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567793 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details