ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount LTR10EZPF30R0

Description
RES SMD 30 OHM 1% 1W 0805 WIDE
Request a Quote Datasheet
Description
RES SMD 30 OHM 1% 1W 0805 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 846-LTR10EZPF30R0CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-LTR10EZPF30R0CT-ND
Chip Resistor - Surface Mount 846-LTR10EZPF30R0CT-ND
RES SMD 30 OHM 1% 1W 0805 WIDE

RES SMD 30 OHM 1% 1W 0805 WIDE

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-LTR10EZPF30R0DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-LTR10EZPF30R0DKR-ND
Chip Resistor - Surface Mount 846-LTR10EZPF30R0DKR-ND
RES SMD 30 OHM 1% 1W 0805 WIDE

RES SMD 30 OHM 1% 1W 0805 WIDE

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-LTR10EZPF30R0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-LTR10EZPF30R0TR-ND
Chip Resistor - Surface Mount 846-LTR10EZPF30R0TR-ND
RES SMD 30 OHM 1% 1W 0805 WIDE

RES SMD 30 OHM 1% 1W 0805 WIDE

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - LTR10EZPF30R0 - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
LTR10EZPF30R0
Resistors - Chip Resistor - Surface Mount LTR10EZPF30R0
RES SMD 30 OHM 1% 1W 0805 WIDE

RES SMD 30 OHM 1% 1W 0805 WIDE

Supplier's Site
Res, 30R, 1%, 0805, Thick Film; Resistor Case Style Rohm - 59AC7089 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30R, 1%, 0805, Thick Film; Resistor Case Style Rohm
59AC7089
Res, 30R, 1%, 0805, Thick Film; Resistor Case Style Rohm 59AC7089
RES, 30R, 1%, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:30ohm; Product Range:LTR Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

RES, 30R, 1%, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:30ohm; Product Range:LTR Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 846-LTR10EZPF30R0CT-ND LTR10EZPF30R0 59AC7089
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 30R, 1%, 0805, Thick Film; Resistor Case Style Rohm
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; Wide 0805 0805; Wide 0805 (2012 Metric), 0508 0805
Resistance Range 30 ohms 30 ohms 30 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R390JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details