ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount LTR10EZPF2000

Description
200 Ohms ±1% 0.25W, 1/4W Chip Resistor Wide 0805 (2012 Metric), 0508 Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
200 Ohms ±1% 0.25W, 1/4W Chip Resistor Wide 0805 (2012 Metric), 0508 Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM1210TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM1210TR-ND
Chip Resistor - Surface Mount RHM1210TR-ND
200 Ohms ±1% 0.25W, 1/4W Chip Resistor Wide 0805 (2012 Metric), 0508 Automotive AEC-Q200, Pulse Withstanding Thick Film

200 Ohms ±1% 0.25W, 1/4W Chip Resistor Wide 0805 (2012 Metric), 0508 Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 200R, 1%, 0.25W, 0805, Thick Film Rohs Compliant Rohm - 39AH0771 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200R, 1%, 0.25W, 0805, Thick Film Rohs Compliant Rohm
39AH0771
Res, 200R, 1%, 0.25W, 0805, Thick Film Rohs Compliant Rohm 39AH0771
RES, 200R, 1%, 0.25W, 0805, THICK FILM ROHS COMPLIANT: YES

RES, 200R, 1%, 0.25W, 0805, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RHM1210TR-ND 39AH0771
Product Name Chip Resistor - Surface Mount Res, 200R, 1%, 0.25W, 0805, Thick Film Rohs Compliant Rohm
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; Wide 0805 0805
Resistance Range 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details