ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount LTR10EZPF1200

Description
120 Ohms ±1% 0.25W, 1/4W Chip Resistor Wide 0805 (2012 Metric), 0508 Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote
Description
120 Ohms ±1% 0.25W, 1/4W Chip Resistor Wide 0805 (2012 Metric), 0508 Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1326183-LTR10EZPF1200 is a surface mount chip resistor designed for high power applications, featuring a wide terminal type and anti-surge characteristics. It is certified to AEC-Q200, making it suitable for automotive applications. The resistor has a rated power of 0.25W and operates within a temperature range of -55°C to 155°C. It offers a resistance value of 120 ohms with a tolerance of ±1% and a temperature coefficient of ±100ppm/°C. The dimensions of the resistor are 1.20mm x 2.00mm (0805 package size), and it is packaged in reels of 5,000 units. The product is compliant with RoHS3 and has an MSL level of 1, indicating it can be stored indefinitely under proper conditions.

Datasheet Summary
Powered by GS/AI

The 1326183-LTR10EZPF1200 is a surface mount chip resistor designed for high power applications, featuring a wide terminal type and anti-surge characteristics. It is certified to AEC-Q200, making it suitable for automotive applications. The resistor has a rated power of 0.25W and operates within a temperature range of -55°C to 155°C. It offers a resistance value of 120 ohms with a tolerance of ±1% and a temperature coefficient of ±100ppm/°C. The dimensions of the resistor are 1.20mm x 2.00mm (0805 package size), and it is packaged in reels of 5,000 units. The product is compliant with RoHS3 and has an MSL level of 1, indicating it can be stored indefinitely under proper conditions.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM1207CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM1207CT-ND
Chip Resistor - Surface Mount RHM1207CT-ND
120 Ohms ±1% 0.25W, 1/4W Chip Resistor Wide 0805 (2012 Metric), 0508 Automotive AEC-Q200, Pulse Withstanding Thick Film

120 Ohms ±1% 0.25W, 1/4W Chip Resistor Wide 0805 (2012 Metric), 0508 Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM1207TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM1207TR-ND
Chip Resistor - Surface Mount RHM1207TR-ND
120 Ohms ±1% 0.25W, 1/4W Chip Resistor Wide 0805 (2012 Metric), 0508 Automotive AEC-Q200, Pulse Withstanding Thick Film

120 Ohms ±1% 0.25W, 1/4W Chip Resistor Wide 0805 (2012 Metric), 0508 Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM1207DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM1207DKR-ND
Chip Resistor - Surface Mount RHM1207DKR-ND
120 Ohms ±1% 0.25W, 1/4W Chip Resistor Wide 0805 (2012 Metric), 0508 Automotive AEC-Q200, Pulse Withstanding Thick Film

120 Ohms ±1% 0.25W, 1/4W Chip Resistor Wide 0805 (2012 Metric), 0508 Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
SMD 120 OHM 1W Resistor - 52-LTR10EZPF1200 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 120 OHM 1W Resistor
52-LTR10EZPF1200
SMD 120 OHM 1W Resistor 52-LTR10EZPF1200
RES SMD 120 OHM 1% 1W 0805 WIDE Product overview: LTR10EZPF1200 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 120 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LTR10EZPF1200 can be used for catalog matching and distributor lookup.

RES SMD 120 OHM 1% 1W 0805 WIDE Product overview: LTR10EZPF1200 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 120 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LTR10EZPF1200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1326183-LTR10EZPF1200 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326183-LTR10EZPF1200
Resistors - Chip Resistor - Surface Mount 1326183-LTR10EZPF1200
Manufacturer: Rohm Semiconductor Win Source Part Number: 1326183-LTR10EZPF120 0 Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200, Pulse Withstanding Size / Dimension: 0.047" L x 0.079" W (1.20mm x 2.00mm) Height - Seated (Max): 0.026" (0.65mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 120 Ohms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Case / Package: Wide 0805 (2012 Metric), 0508 ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: RHM1207CT,RHM1207TR, RHM1207DKR RoHS Status: ROHS3 Compliant

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1326183-LTR10EZPF1200
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200, Pulse Withstanding
Size / Dimension: 0.047" L x 0.079" W (1.20mm x 2.00mm)
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 120 Ohms
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: Wide 0805 (2012 Metric), 0508
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: RHM1207CT,RHM1207TR,RHM1207DKR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - LTR10EZPF1200 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
LTR10EZPF1200
Resistors - Chip Resistor - Surface Mount LTR10EZPF1200
RES SMD 120 OHM 1% 1W 0805 WIDE

RES SMD 120 OHM 1% 1W 0805 WIDE

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RHM1207CT-ND 52-LTR10EZPF1200 1326183-LTR10EZPF1200 LTR10EZPF1200
Product Name Chip Resistor - Surface Mount SMD 120 OHM 1W Resistor Resistors - Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; Wide 0805 Wide 0805 (2012 Metric), 0508 0805; Wide 0805 (2012 Metric), 0508
Resistance Range 120 ohms 120 ohms 120 ohms 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details