ROHM Semiconductor GmbH

High Power Low Ohmic Chip Resistor

LTR10EVHJS

Description
High-power chip resistors have the terminals at long sides of square shape featuring far higher rated power than the standard resistors. This structure having short distance between the both terminations attains strong soldering fixation.
Request a Quote Datasheet
Description
High-power chip resistors have the terminals at long sides of square shape featuring far higher rated power than the standard resistors. This structure having short distance between the both terminations attains strong soldering fixation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
<p>High Power Low Ohmic Chip Resistor <wide></wide></p> - LTR10EVHJS - ROHM Semiconductor GmbH
Willich, Germany

High Power Low Ohmic Chip Resistor


LTR10EVHJS

High Power Low Ohmic Chip Resistor

LTR10EVHJS
High-power chip resistors have the terminals at long sides of square shape featuring far higher rated power than the standard resistors. This structure having short distance between the both terminations attains strong soldering fixation.

High-power chip resistors have the terminals at long sides of square shape featuring far higher rated power than the standard resistors. This structure having short distance between the both terminations attains strong soldering fixation.

Supplier's Site Datasheet
High Power Chip Resistors <Wide Terminal type> - LTR10EVHJS - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
High Power Chip Resistors
LTR10EVHJS
High Power Chip Resistors LTR10EVHJS
High-power chip resistors have the terminals at long sides of square shape featuring far higher rated power than the standard resistors. This structure having short distance between the both terminations attains strong soldering fixation.

High-power chip resistors have the terminals at long sides of square shape featuring far higher rated power than the standard resistors. This structure having short distance between the both terminations attains strong soldering fixation.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 846-LTR10EVHJSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-LTR10EVHJSTR-ND
Chip Resistor - Surface Mount 846-LTR10EVHJSTR-ND
WIDE TERMINAL RES. 0805, 5%

WIDE TERMINAL RES. 0805, 5%

Buy Now Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC DigiKey
Product Category Resistors Resistors Resistors
Product Number LTR10EVHJS LTR10EVHJS 846-LTR10EVHJSTR-ND
Product Name

High Power Low Ohmic Chip Resistor

High Power Chip Resistors Chip Resistor - Surface Mount
Category / Application General Use General Use General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); LTR10-low ohmic
Resistance Range 0.0470 to 0.0910 ohms 0.0470 to 0.0910 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 150 ±ppm/°C 150 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2573329 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 6.2 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2104FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details