2.7 Ohms ±1% 0.5W, 1/2W Chip Resistor Wide 0805 (2012 Metric), 0508 Automotive AEC-Q200, Current Sense Thick Film
2.7 Ohms ±1% 0.5W, 1/2W Chip Resistor Wide 0805 (2012 Metric), 0508 Automotive AEC-Q200, Current Sense Thick Film
2.7 Ohms ±1% 0.5W, 1/2W Chip Resistor Wide 0805 (2012 Metric), 0508 Automotive AEC-Q200, Current Sense Thick Film
RES 2.7 OHM 1% 1/2W 0805 WIDE
RES, 2R7, 0.5W, 0508, THICK FILM ROHS COMPLIANT: YES
RES SMD 2.7 OHM 1/2W 0805 WIDE
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | RHM2.70BSDKR-ND | LTR10EVHFL2R70 | 39AH0763 | 687-LTR10EVHFL2R70 |
| Product Name | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Res, 2R7, 0.5W, 0508, Thick Film Rohs Compliant Rohm | RES SMD 2.7 OHM 1/2W 0805 WIDE |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip); Thick Film |
| Mounting / Packaging | 0805; Wide 0805 | 0805; Wide 0805 (2012 Metric), 0508 | Surface Mount Technology (SMT / SMD); SURFACE MOUNT | |
| Resistance Range | 2.7 ohms | 2.7 ohms | 2.7 ohms |