ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount LTR10EVHFL1R50

Description
1.5 Ohms ±1% 0.5W, 1/2W Chip Resistor Wide 0805 (2012 Metric), 0508 Automotive AEC-Q200, Current Sense Thick Film
Request a Quote Datasheet
Description
1.5 Ohms ±1% 0.5W, 1/2W Chip Resistor Wide 0805 (2012 Metric), 0508 Automotive AEC-Q200, Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM1.50BSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM1.50BSTR-ND
Chip Resistor - Surface Mount RHM1.50BSTR-ND
1.5 Ohms ±1% 0.5W, 1/2W Chip Resistor Wide 0805 (2012 Metric), 0508 Automotive AEC-Q200, Current Sense Thick Film

1.5 Ohms ±1% 0.5W, 1/2W Chip Resistor Wide 0805 (2012 Metric), 0508 Automotive AEC-Q200, Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM1.50BSCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM1.50BSCT-ND
Chip Resistor - Surface Mount RHM1.50BSCT-ND
1.5 Ohms ±1% 0.5W, 1/2W Chip Resistor Wide 0805 (2012 Metric), 0508 Automotive AEC-Q200, Current Sense Thick Film

1.5 Ohms ±1% 0.5W, 1/2W Chip Resistor Wide 0805 (2012 Metric), 0508 Automotive AEC-Q200, Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - LTR10EVHFL1R50 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
LTR10EVHFL1R50
Chip Resistor - Surface Mount LTR10EVHFL1R50
RES SMD 1.5 OHM 1/2W 0805 WIDE

RES SMD 1.5 OHM 1/2W 0805 WIDE

Supplier's Site Datasheet
Res, 1R5, 0.5W, 0508, Thick Film Rohs Compliant Rohm - 39AH0761 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R5, 0.5W, 0508, Thick Film Rohs Compliant Rohm
39AH0761
Res, 1R5, 0.5W, 0508, Thick Film Rohs Compliant Rohm 39AH0761
RES, 1R5, 0.5W, 0508, THICK FILM ROHS COMPLIANT: YES

RES, 1R5, 0.5W, 0508, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - LTR10EVHFL1R50 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
LTR10EVHFL1R50
Resistors - Chip Resistor - Surface Mount LTR10EVHFL1R50
RES 1.5 OHM 1% 1/2W 0805 WIDE

RES 1.5 OHM 1% 1/2W 0805 WIDE

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Chip Resistors Resistors Resistors
Product Number RHM1.50BSTR-ND LTR10EVHFL1R50 39AH0761 LTR10EVHFL1R50
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 1R5, 0.5W, 0508, Thick Film Rohs Compliant Rohm Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; Wide 0805 0805; Wide 0805 (2012 Metric), 0508
Resistance Range 1.5 ohms 1.5 ohms 1.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details