ROHM Semiconductor GmbH

High Power Low Ohmic Chip Resistor

LTR10EVHFL

Description
High-power chip resistors have the terminals at long sides of square shape featuring far higher rated power than the standard resistors. This structure having short distance between the both terminations attains strong soldering fixation.
Request a Quote Datasheet
Description
High-power chip resistors have the terminals at long sides of square shape featuring far higher rated power than the standard resistors. This structure having short distance between the both terminations attains strong soldering fixation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
<p>High Power Low Ohmic Chip Resistor <wide></wide></p> - LTR10EVHFL - ROHM Semiconductor GmbH
Willich, Germany

High Power Low Ohmic Chip Resistor


LTR10EVHFL

High Power Low Ohmic Chip Resistor

LTR10EVHFL
High-power chip resistors have the terminals at long sides of square shape featuring far higher rated power than the standard resistors. This structure having short distance between the both terminations attains strong soldering fixation.

High-power chip resistors have the terminals at long sides of square shape featuring far higher rated power than the standard resistors. This structure having short distance between the both terminations attains strong soldering fixation.

Supplier's Site Datasheet
High Power Chip Resistors <Wide Terminal type> - LTR10EVHFL - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
High Power Chip Resistors
LTR10EVHFL
High Power Chip Resistors LTR10EVHFL
High-power chip resistors have the terminals at long sides of square shape featuring far higher rated power than the standard resistors. This structure having short distance between the both terminations attains strong soldering fixation.

High-power chip resistors have the terminals at long sides of square shape featuring far higher rated power than the standard resistors. This structure having short distance between the both terminations attains strong soldering fixation.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 846-LTR10EVHFLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-LTR10EVHFLTR-ND
Chip Resistor - Surface Mount 846-LTR10EVHFLTR-ND
HIGH POWER CHIP RESISTOR;0805; L

HIGH POWER CHIP RESISTOR;0805; L

Buy Now Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC DigiKey
Product Category Resistors Resistors Resistors
Product Number LTR10EVHFL LTR10EVHFL 846-LTR10EVHFLTR-ND
Product Name

High Power Low Ohmic Chip Resistor

High Power Chip Resistors Chip Resistor - Surface Mount
Category / Application General Use General Use General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); LTR10-low ohmic
Resistance Range 0.1000 to 9.1 ohms 0.1000 to 9.1 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 150 ±ppm/°C 150 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1691746 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details