ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount LTR100LJZPFSR033

Description
33 mOhms ±1% 4W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200, Current Sense Thick Film
Request a Quote Datasheet
Description
33 mOhms ±1% 4W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200, Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 846-LTR100LJZPFSR033TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-LTR100LJZPFSR033TR-ND
Chip Resistor - Surface Mount 846-LTR100LJZPFSR033TR-ND
33 mOhms ±1% 4W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200, Current Sense Thick Film

33 mOhms ±1% 4W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200, Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-LTR100LJZPFSR033CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-LTR100LJZPFSR033CT-ND
Chip Resistor - Surface Mount 846-LTR100LJZPFSR033CT-ND
33 mOhms ±1% 4W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200, Current Sense Thick Film

33 mOhms ±1% 4W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200, Current Sense Thick Film

Buy Now Datasheet
Res, 0R033, 4W, 1225, Thick Film Rohs Compliant Rohm - 29AK0654 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R033, 4W, 1225, Thick Film Rohs Compliant Rohm
29AK0654
Res, 0R033, 4W, 1225, Thick Film Rohs Compliant Rohm 29AK0654
RES, 0R033, 4W, 1225, THICK FILM ROHS COMPLIANT: YES

RES, 0R033, 4W, 1225, THICK FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 846-LTR100LJZPFSR033TR-ND 29AK0654
Product Name Chip Resistor - Surface Mount Res, 0R033, 4W, 1225, Thick Film Rohs Compliant Rohm
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; Wide 2512
Resistance Range 0.0330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C270J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details