ROHM Semiconductor USA, LLC SMD 3 OHM 3W Resistor LTR100JZPJ3R0

Description
RES SMD 3 OHM 5% 3W 2512 WIDE Product overview: LTR100JZPJ3R0 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LTR100JZPJ3R0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 3 OHM 5% 3W 2512 WIDE Product overview: LTR100JZPJ3R0 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LTR100JZPJ3R0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 3 OHM 3W Resistor - 52-LTR100JZPJ3R0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3 OHM 3W Resistor
52-LTR100JZPJ3R0
SMD 3 OHM 3W Resistor 52-LTR100JZPJ3R0
RES SMD 3 OHM 5% 3W 2512 WIDE Product overview: LTR100JZPJ3R0 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LTR100JZPJ3R0 can be used for catalog matching and distributor lookup.

RES SMD 3 OHM 5% 3W 2512 WIDE Product overview: LTR100JZPJ3R0 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LTR100JZPJ3R0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 846-LTR100JZPJ3R0DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-LTR100JZPJ3R0DKR-ND
Chip Resistor - Surface Mount 846-LTR100JZPJ3R0DKR-ND
RES SMD 3 OHM 5% 3W 2512 WIDE

RES SMD 3 OHM 5% 3W 2512 WIDE

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-LTR100JZPJ3R0CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-LTR100JZPJ3R0CT-ND
Chip Resistor - Surface Mount 846-LTR100JZPJ3R0CT-ND
RES SMD 3 OHM 5% 3W 2512 WIDE

RES SMD 3 OHM 5% 3W 2512 WIDE

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-LTR100JZPJ3R0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-LTR100JZPJ3R0TR-ND
Chip Resistor - Surface Mount 846-LTR100JZPJ3R0TR-ND
RES SMD 3 OHM 5% 3W 2512 WIDE

RES SMD 3 OHM 5% 3W 2512 WIDE

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - LTR100JZPJ3R0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
LTR100JZPJ3R0
Resistors - Chip Resistor - Surface Mount LTR100JZPJ3R0
RES SMD 3 OHM 5% 3W 2512 WIDE

RES SMD 3 OHM 5% 3W 2512 WIDE

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number 52-LTR100JZPJ3R0 846-LTR100JZPJ3R0DKR-ND LTR100JZPJ3R0
Product Name SMD 3 OHM 3W Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Wide 2512 (6432 Metric), 1225 2512; Wide 2512 2512; Wide 2512 (6432 Metric), 1225
Resistance Range 3 ohms 3 ohms 3 ohms
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C563J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details