High Power Chip Resistor
The ROHM Semiconductor LTR100JZPJ is a high power chip resistor designed for applications requiring robust performance and reliability. It features a wide terminal type that enhances soldering fixation and contributes to space-saving designs. This resistor is characterized by its anti-surge capability, which is improved through a design that prevents electric current concentration. The LTR100JZPJ is certified to ISO9001 and IATF16949 standards and meets AEC-Q200 specifications, making it suitable for automotive applications. It operates within a temperature range of -55°C to +155°C and offers various resistance tolerances, including ±0.5%, ±1%, and ±5%. The product is available in multiple resistance values, ensuring versatility for different engineering needs.
High Power Chip Resistor
High-power chip resistors have the terminals at long sides of square shape featuring far higher rated power than the standard resistors. This structure having short distance between the both terminations attains strong soldering fixation.
High-power chip resistors have the terminals at long sides of square shape featuring far higher rated power than the standard resistors. This structure having short distance between the both terminations attains strong soldering fixation.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | LTR100JZPJ | LTR100JZPJ |
| Product Name | High Power Chip Resistor |
High Power Chip Resistors |
| Category / Application | General Use | General Use |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); LTR100 |
| Resistance Range | 1 to 1.00E6 ohms | 1 to 1.00E6 ohms |
| Tolerance | 5 +/- % | 5 +/- % |