ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount LTR100JZPFLR820

Description
RES SMD 0.82 OHM 1% 2W 2512 WIDE
Request a Quote Datasheet
Description
RES SMD 0.82 OHM 1% 2W 2512 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 846-LTR100JZPFLR820CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-LTR100JZPFLR820CT-ND
Chip Resistor - Surface Mount 846-LTR100JZPFLR820CT-ND
RES SMD 0.82 OHM 1% 2W 2512 WIDE

RES SMD 0.82 OHM 1% 2W 2512 WIDE

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-LTR100JZPFLR820DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-LTR100JZPFLR820DKR-ND
Chip Resistor - Surface Mount 846-LTR100JZPFLR820DKR-ND
RES SMD 0.82 OHM 1% 2W 2512 WIDE

RES SMD 0.82 OHM 1% 2W 2512 WIDE

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-LTR100JZPFLR820TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-LTR100JZPFLR820TR-ND
Chip Resistor - Surface Mount 846-LTR100JZPFLR820TR-ND
RES SMD 0.82 OHM 1% 3W 2512 WIDE

RES SMD 0.82 OHM 1% 3W 2512 WIDE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 846-LTR100JZPFLR820CT-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; Wide 2512
Resistance Range 0.8200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2567759P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details