ROHM’s high-power low-ohmic chip resistors for current sensing are optimized for PCs, HDDs, power supplies, cell phones, motors, and automotive applications. The LTR100JZPFL features a wide terminal configuration strong against temperature cycling that reduces resistance variations during mounting. The shorter distance between terminals also provides greater strength against solder cracking.
In addition, original element design ensures higher rated power that contributes to greater miniaturization, while the optimized structure utilizes proprietary materials to achieve industry-leading TCR.
High-power chip resistors have the terminals at long sides of square shape featuring far higher rated power than the standard resistors. This structure having short distance between the both terminations attains strong soldering fixation.
ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
---|---|---|
Product Category | Resistors | Resistors |
Product Number | LTR100JZPFL | LTR100JZPFL |
Product Name | Wide Terminal Type High Power Low Ohmic Chip Resistor | High Power Chip Resistors |
Category / Application | General Use | General Use |
Mounting / Packaging | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); LTR100-low ohmic |
Resistance Range | 0.1000 to 0.9100 ohms | 0.1000 to 0.9100 ohms |
Tolerance | 1 +/- % | 1 +/- % |