ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount LTR100JZPF30R0

Description
30 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
30 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - LTR100JZPF30R0DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
LTR100JZPF30R0DKR-ND
Chip Resistor - Surface Mount LTR100JZPF30R0DKR-ND
30 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200, Pulse Withstanding Thick Film

30 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - LTR100JZPF30R0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
LTR100JZPF30R0TR-ND
Chip Resistor - Surface Mount LTR100JZPF30R0TR-ND
30 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200, Pulse Withstanding Thick Film

30 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - LTR100JZPF30R0CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
LTR100JZPF30R0CT-ND
Chip Resistor - Surface Mount LTR100JZPF30R0CT-ND
30 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200, Pulse Withstanding Thick Film

30 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - LTR100JZPF30R0 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
LTR100JZPF30R0
Chip Resistor - Surface Mount LTR100JZPF30R0
RES SMD 30 OHM 2W 2512 WIDE

RES SMD 30 OHM 2W 2512 WIDE

Supplier's Site Datasheet
Res, 30R, 1%, 2W, 2512, Thick Film Rohs Compliant Rohm - 39AH0789 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30R, 1%, 2W, 2512, Thick Film Rohs Compliant Rohm
39AH0789
Res, 30R, 1%, 2W, 2512, Thick Film Rohs Compliant Rohm 39AH0789
RES, 30R, 1%, 2W, 2512, THICK FILM ROHS COMPLIANT: YES

RES, 30R, 1%, 2W, 2512, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number LTR100JZPF30R0DKR-ND LTR100JZPF30R0 39AH0789
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 30R, 1%, 2W, 2512, Thick Film Rohs Compliant Rohm
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; Wide 2512 2512
Resistance Range 30 ohms 30 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers