ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount LTR100JZPF2201

Description
RES SMD 2.2K OHM 1% 3W 2512 WIDE
Request a Quote Datasheet
Description
RES SMD 2.2K OHM 1% 3W 2512 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 846-LTR100JZPF2201TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-LTR100JZPF2201TR-ND
Chip Resistor - Surface Mount 846-LTR100JZPF2201TR-ND
RES SMD 2.2K OHM 1% 3W 2512 WIDE

RES SMD 2.2K OHM 1% 3W 2512 WIDE

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-LTR100JZPF2201DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-LTR100JZPF2201DKR-ND
Chip Resistor - Surface Mount 846-LTR100JZPF2201DKR-ND
RES SMD 2.2K OHM 1% 3W 2512 WIDE

RES SMD 2.2K OHM 1% 3W 2512 WIDE

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-LTR100JZPF2201CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-LTR100JZPF2201CT-ND
Chip Resistor - Surface Mount 846-LTR100JZPF2201CT-ND
RES SMD 2.2K OHM 1% 3W 2512 WIDE

RES SMD 2.2K OHM 1% 3W 2512 WIDE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 846-LTR100JZPF2201TR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; Wide 2512
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details