ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount LTR100JZPF1500

Description
150 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
150 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - LTR100JZPF1500DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
LTR100JZPF1500DKR-ND
Chip Resistor - Surface Mount LTR100JZPF1500DKR-ND
150 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200, Pulse Withstanding Thick Film

150 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - LTR100JZPF1500TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
LTR100JZPF1500TR-ND
Chip Resistor - Surface Mount LTR100JZPF1500TR-ND
150 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200, Pulse Withstanding Thick Film

150 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - LTR100JZPF1500CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
LTR100JZPF1500CT-ND
Chip Resistor - Surface Mount LTR100JZPF1500CT-ND
150 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200, Pulse Withstanding Thick Film

150 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 150R, 1%, 2W, 2512, Thick Film Rohs Compliant Rohm - 39AH0788 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 1%, 2W, 2512, Thick Film Rohs Compliant Rohm
39AH0788
Res, 150R, 1%, 2W, 2512, Thick Film Rohs Compliant Rohm 39AH0788
RES, 150R, 1%, 2W, 2512, THICK FILM ROHS COMPLIANT: YES

RES, 150R, 1%, 2W, 2512, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
RES SMD 150 OHM 2W 2512 WIDE - 687-LTR100JZPF1500 - Utmel Electronic Limited
Hong Kong, China
RES SMD 150 OHM 2W 2512 WIDE
687-LTR100JZPF1500
RES SMD 150 OHM 2W 2512 WIDE 687-LTR100JZPF1500
RES SMD 150 OHM 2W 2512 WIDE

RES SMD 150 OHM 2W 2512 WIDE

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number LTR100JZPF1500DKR-ND 39AH0788 687-LTR100JZPF1500
Product Name Chip Resistor - Surface Mount Res, 150R, 1%, 2W, 2512, Thick Film Rohs Compliant Rohm RES SMD 150 OHM 2W 2512 WIDE
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 2512; Wide 2512 2512 Surface Mount Technology (SMT / SMD); 2512; SURFACE MOUNT
Resistance Range 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details