ROHM Semiconductor USA, LLC Comparators LM393MX

Description
Comparator General Purpose CMOS, MOS, Open-Collector, TTL 8-SOP
Request a Quote Datasheet
Description
Comparator General Purpose CMOS, MOS, Open-Collector, TTL 8-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - LM393MXRCT-ND - DigiKey
Thief River Falls, MN, United States
Comparators
LM393MXRCT-ND
Comparators LM393MXRCT-ND
Comparator General Purpose CMOS, MOS, Open-Collector, TTL 8-SOP

Comparator General Purpose CMOS, MOS, Open-Collector, TTL 8-SOP

Buy Now Datasheet
Comparators - LM393MXRDKR-ND - DigiKey
Thief River Falls, MN, United States
Comparators
LM393MXRDKR-ND
Comparators LM393MXRDKR-ND
Comparator General Purpose CMOS, MOS, Open-Collector, TTL 8-SOP

Comparator General Purpose CMOS, MOS, Open-Collector, TTL 8-SOP

Buy Now Datasheet
Comparators - LM393MXRTR-ND - DigiKey
Thief River Falls, MN, United States
Comparators
LM393MXRTR-ND
Comparators LM393MXRTR-ND
Comparator General Purpose CMOS, MOS, Open-Collector, TTL 8-SOP

Comparator General Purpose CMOS, MOS, Open-Collector, TTL 8-SOP

Buy Now Datasheet
Integrated Circuits(ICs) - LM393MX - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
LM393MX
Integrated Circuits(ICs) LM393MX
Manufacturer: Rohm Semiconductor Win Source Part Number: 093492-LM393MX Category: Integrated Circuits(ICs) Family: Linear - Comparators Series: Now Packaging: Reel Type: General Purpose Mounting Style: SMD/SMT Operating Temperature Range: 0°C ~ 70°C Package: 8-SOIC (0.154" 3.90mm Width) Manufacturer Device Package: 8-SO Standard Package: 1 Catalog: Comparators - 2 elements Output Type: CMOS MOS Open-Collector TTL Number of Elements: 2 Current - Quiescent (Max): 2.5mA Voltage - Supply Single/Dual (±): 2 V ~ 36 V ±1 V ~ 18 V Voltage - Input Offset (Max): 7mV @ 5V Current - Input Bias (Max): 0.25µA @ 5V Current - Output (Typ): 16mA @ 5V Family Name: LM393 Alternative Parts (Cross-Reference): LM2903DR2; LM2903D; AU2903D; Introduction Date: November 01, 2001 ECCN: EAR99 Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 093492-LM393MX
Category: Integrated Circuits(ICs)
Family: Linear - Comparators
Series: Now
Packaging: Reel
Type: General Purpose
Mounting Style: SMD/SMT
Operating Temperature Range: 0°C ~ 70°C
Package: 8-SOIC (0.154" 3.90mm Width)
Manufacturer Device Package: 8-SO
Standard Package: 1
Catalog: Comparators - 2 elements
Output Type: CMOS MOS Open-Collector TTL
Number of Elements: 2
Current - Quiescent (Max): 2.5mA
Voltage - Supply Single/Dual (±): 2 V ~ 36 V ±1 V ~ 18 V
Voltage - Input Offset (Max): 7mV @ 5V
Current - Input Bias (Max): 0.25µA @ 5V
Current - Output (Typ): 16mA @ 5V
Family Name: LM393
Alternative Parts (Cross-Reference): LM2903DR2; LM2903D; AU2903D;
Introduction Date: November 01, 2001
ECCN: EAR99
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Logic Comparators Logic Comparators
Product Number LM393MXRCT-ND LM393MX
Product Name Comparators Integrated Circuits(ICs)
Type Magnitude Identity
Unlock Full Specs
to access all available technical data

Similar Products

Specialized ICs - SN74LS85NS - SN74LS85NS - Win Source Electronics
Specs
Type Identity
View Details
4-bit magnitude comparator - 74HC85D,653 - Nexperia B.V.
Specs
Type Magnitude
Supply Voltage Other; +7
Features ESD Protection
View Details
4 suppliers
4-Bit Magnitude Comparator - 54LS85/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Type Magnitude
Supply Voltage Other; 7 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details