LM393FVJ IS TWO-CHANNEL GROUND S
Comparator General Purpose 8-TSSOP-BJ
COMPARATOR, 1US, -40 TO 85DEG C; Comparator Type:General Purpose; No. of Comparators:2 Comparators; Response Time:1µs; Supply Voltage Range:3V to 32V, ± 1.5V to ± 16V; Comparator Case Style:TSSOP; No. of Pins:8Pins; IC Output RoHS Compliant: Yes
Analog Comparators 2-CH GROUND SENSE COMPARATOR
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | LM393FVJ-E2 | LM393FVJ-E2 | 01AH7198 | LM393FVJ-E2 |
| Product Name | Linear - Comparators | Comparators | Comparator, 1Us, -40 To 85Deg C; Comparator Type Rohm | Analog Comparators |
| RoHS Compliant | RoHS | RoHS | ||
| VOS | 4.5 millivolts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |||
| Package Type | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | TSSOP |