Win Source Part Number: 1357452-LM393F-GE2
Category: Integrated Circuits (ICs) - Linear - Comparators
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 51 pct.
Type: General Purpose
MSL Level: 1 (Unlimited)
Mfr: Rohm Semiconductor
Package: Tape & Reel
Product Status: Active
Package / Case: 8-SOIC (0.173", 4.40mm Width)
Supplier Device Package: 8-SOP
Base Product Number: LM393
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Open-Collector
Current - Quiescent (Max): 1mA
Number of Elements: 2
Voltage - Supply, Single/Dual (±): 3V ~ 32V, ±1.5V ~ 16V
Voltage - Input Offset (Max): 4.5mV
Current - Input Bias (Max): 0.25µA @ 1.4V
Current - Output (Typ): 5nA @ 1.4V
IC COMPARATOR 2 GEN PUR 8SOP Product overview: LM393F-GE2 from ROHM Semiconductor is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM393F-GE2 can be used for catalog matching and distributor lookup.
GROUND SENSE COMPARATOR
Analog Comparators Grd Sense Comprtr SOP8 3-32V
Comparator General Purpose Open-Collector 8-SOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | 1357452-LM393F-GE2 | 692-LM393F-GE2 | LM393F-GE2 | LM393F-GE2 | LM393F-GE2 |
| Product Name | Integrated Circuits (ICs) - Linear - Comparators | Linear Comparator IC | Linear - Comparators | Analog Comparators | Comparators |
| Features | Single-Supply | ||||
| VOS | 4.5 millivolts | 4.5 millivolts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Logic Output | Open-Collector |