ROHM Semiconductor USA, LLC Integrated Circuits (ICs) Linear Comparators LM339FVJ-E2

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Rohm Semiconductor Category: Integrated Circuits (ICs) Linear Comparators Package: Tape & Reel (TR) Type: General Purpose Operating Temperature: -40°C ~ 85°C Package / Case: 14-TSSOP (0.173", 4.40mm Width) Mounting Type: Surface Mount Supplier Device Package: 14-TSSOP-BJ
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Rohm Semiconductor Category: Integrated Circuits (ICs) Linear Comparators Package: Tape & Reel (TR) Type: General Purpose Operating Temperature: -40°C ~ 85°C Package / Case: 14-TSSOP (0.173", 4.40mm Width) Mounting Type: Surface Mount Supplier Device Package: 14-TSSOP-BJ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Linear Comparators -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Linear Comparators
Integrated Circuits (ICs) Linear Comparators
Alternative Parts (Cross-Reference): Cross Manufacturer: Rohm Semiconductor Category: Integrated Circuits (ICs) Linear Comparators Package: Tape & Reel (TR) Type: General Purpose Operating Temperature: -40°C ~ 85°C Package / Case: 14-TSSOP (0.173", 4.40mm Width) Mounting Type: Surface Mount Supplier Device Package: 14-TSSOP-BJ

Alternative Parts (Cross-Reference): Cross
Manufacturer: Rohm Semiconductor
Category: Integrated Circuits (ICs) Linear Comparators
Package: Tape & Reel (TR)
Type: General Purpose
Operating Temperature: -40°C ~ 85°C
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Mounting Type: Surface Mount
Supplier Device Package: 14-TSSOP-BJ

Buy Now Datasheet
Singapore, Singapore
Linear Comparator IC
692-LM339FVJ-E2
Linear Comparator IC 692-LM339FVJ-E2
IC COMPARATOR 4 GEN PUR 14TSSOP Product overview: LM339FVJ-E2 from ROHM Semiconductor is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM339FVJ-E2 can be used for catalog matching and distributor lookup.

IC COMPARATOR 4 GEN PUR 14TSSOP Product overview: LM339FVJ-E2 from ROHM Semiconductor is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM339FVJ-E2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Comparators - LM339FVJ-E2 - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
LM339FVJ-E2
Linear - Comparators LM339FVJ-E2
GROUND SENSE COMPARATOR : LM339F

GROUND SENSE COMPARATOR : LM339F

Supplier's Site Datasheet
Comparator, 1Us, -40 To 85Deg C; Comparator Type Rohm - 01AH7195 - Newark, An Avnet Company
Chicago, IL, United States
Comparator, 1Us, -40 To 85Deg C; Comparator Type Rohm
01AH7195
Comparator, 1Us, -40 To 85Deg C; Comparator Type Rohm 01AH7195
COMPARATOR, 1US, -40 TO 85DEG C; Comparator Type:General Purpose; No. of Comparators:4 Comparators; Response Time:1µs; Supply Voltage Range:3V to 32V, ± 1.5V to ± 16V; Comparator Case Style:TSSOP; No. of Pins:14Pins; IC Output RoHS Compliant: Yes

COMPARATOR, 1US, -40 TO 85DEG C; Comparator Type:General Purpose; No. of Comparators:4 Comparators; Response Time:1µs; Supply Voltage Range:3V to 32V, ± 1.5V to ± 16V; Comparator Case Style:TSSOP; No. of Pins:14Pins; IC Output RoHS Compliant: Yes

Supplier's Site Datasheet
Comparators - LM339FVJ-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
LM339FVJ-E2
Comparators LM339FVJ-E2
Comparator General Purpose Open-Collector 14-TSSOP-BJ

Comparator General Purpose Open-Collector 14-TSSOP-BJ

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators Analog Comparators
Product Number 692-LM339FVJ-E2 LM339FVJ-E2 01AH7195 LM339FVJ-E2
Product Name Integrated Circuits (ICs) Linear Comparators Linear Comparator IC Linear - Comparators Comparator, 1Us, -40 To 85Deg C; Comparator Type Rohm Comparators
Logic Output General Purpose
Package Type 14-TSSOP (0.173", 4.40mm Width) Tape & Reel (TR) TSSOP SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width)
RoHS Compliant RoHS RoHS RoHS
Supply Voltage (VS) 3 to 32 volts 1.5 to 32 volts
Power Dissipation (PD) 850 milliwatts
Unlock Full Specs
to access all available technical data