ROHM Semiconductor USA, LLC Integrated Circuits (ICs) - Linear - Comparators LM339F-E2

Description
Win Source Part Number: 1357462-LM339F-E2 Category: Integrated Circuits (ICs) - Linear - Comparators Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 43 pct. Type: General Purpose MSL Level: 1 (Unlimited) Mfr: Rohm Semiconductor Package: Tape & Reel Product Status: Active Package / Case: 14-SOIC (0.173", 4.40mm Width) Supplier Device Package: 14-SOP Base Product Number: LM339 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Open-Collector Current - Quiescent (Max): 2mA Number of Elements: 4 Voltage - Supply, Single/Dual (±): 3V ~ 32V, ±1.5V ~ 16V Voltage - Input Offset (Max): 4.5mV @ 32V Current - Input Bias (Max): 0.25µA @ 5V Current - Output (Typ): 16mA @ 5V
Request a Quote Datasheet
Description
Win Source Part Number: 1357462-LM339F-E2 Category: Integrated Circuits (ICs) - Linear - Comparators Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 43 pct. Type: General Purpose MSL Level: 1 (Unlimited) Mfr: Rohm Semiconductor Package: Tape & Reel Product Status: Active Package / Case: 14-SOIC (0.173", 4.40mm Width) Supplier Device Package: 14-SOP Base Product Number: LM339 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Open-Collector Current - Quiescent (Max): 2mA Number of Elements: 4 Voltage - Supply, Single/Dual (±): 3V ~ 32V, ±1.5V ~ 16V Voltage - Input Offset (Max): 4.5mV @ 32V Current - Input Bias (Max): 0.25µA @ 5V Current - Output (Typ): 16mA @ 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Comparators - 1357462-LM339F-E2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Comparators
1357462-LM339F-E2
Integrated Circuits (ICs) - Linear - Comparators 1357462-LM339F-E2
Win Source Part Number: 1357462-LM339F-E2 Category: Integrated Circuits (ICs) - Linear - Comparators Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 43 pct. Type: General Purpose MSL Level: 1 (Unlimited) Mfr: Rohm Semiconductor Package: Tape & Reel Product Status: Active Package / Case: 14-SOIC (0.173", 4.40mm Width) Supplier Device Package: 14-SOP Base Product Number: LM339 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Open-Collector Current - Quiescent (Max): 2mA Number of Elements: 4 Voltage - Supply, Single/Dual (±): 3V ~ 32V, ±1.5V ~ 16V Voltage - Input Offset (Max): 4.5mV @ 32V Current - Input Bias (Max): 0.25µA @ 5V Current - Output (Typ): 16mA @ 5V

Win Source Part Number: 1357462-LM339F-E2
Category: Integrated Circuits (ICs) - Linear - Comparators
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 43 pct.
Type: General Purpose
MSL Level: 1 (Unlimited)
Mfr: Rohm Semiconductor
Package: Tape & Reel
Product Status: Active
Package / Case: 14-SOIC (0.173", 4.40mm Width)
Supplier Device Package: 14-SOP
Base Product Number: LM339
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Open-Collector
Current - Quiescent (Max): 2mA
Number of Elements: 4
Voltage - Supply, Single/Dual (±): 3V ~ 32V, ±1.5V ~ 16V
Voltage - Input Offset (Max): 4.5mV @ 32V
Current - Input Bias (Max): 0.25µA @ 5V
Current - Output (Typ): 16mA @ 5V

Buy Now Datasheet
Linear Comparator IC - 692-LM339F-E2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Linear Comparator IC
692-LM339F-E2
Linear Comparator IC 692-LM339F-E2
IC COMPARATOR 4 GEN PUR 14SOP Product overview: LM339F-E2 from ROHM Semiconductor is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM339F-E2 can be used for catalog matching and distributor lookup.

IC COMPARATOR 4 GEN PUR 14SOP Product overview: LM339F-E2 from ROHM Semiconductor is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM339F-E2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Comparator, 1Us, -40 To 85Deg C; Comparator Type Rohm - 01AH7193 - Newark, An Avnet Company
Chicago, IL, United States
Comparator, 1Us, -40 To 85Deg C; Comparator Type Rohm
01AH7193
Comparator, 1Us, -40 To 85Deg C; Comparator Type Rohm 01AH7193
COMPARATOR, 1US, -40 TO 85DEG C; Comparator Type:General Purpose; No. of Comparators:4 Comparators; Response Time:1µs; Supply Voltage Range:3V to 32V, ± 1.5V to ± 16V; Comparator Case Style:SOP; No. of Pins:14Pins; IC Output RoHS Compliant: Yes

COMPARATOR, 1US, -40 TO 85DEG C; Comparator Type:General Purpose; No. of Comparators:4 Comparators; Response Time:1µs; Supply Voltage Range:3V to 32V, ± 1.5V to ± 16V; Comparator Case Style:SOP; No. of Pins:14Pins; IC Output RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Analog Comparators
LM339F-E2
Analog Comparators LM339F-E2
Analog Comparators QUAD-CHANNEL GROUND SENSE COMP

Analog Comparators QUAD-CHANNEL GROUND SENSE COMP

Buy Now Datasheet
Linear - Comparators - LM339F-E2 - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
LM339F-E2
Linear - Comparators LM339F-E2
IC COMP 4CH GRND SENSE SOP14

IC COMP 4CH GRND SENSE SOP14

Supplier's Site Datasheet
Comparators - LM339F-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
LM339F-E2
Comparators LM339F-E2
Comparator General Purpose Open-Collector 14-SOP

Comparator General Purpose Open-Collector 14-SOP

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog Comparators Analog Comparators Analog Comparators Operational Amplifiers Analog Comparators Analog Comparators
Product Number 1357462-LM339F-E2 692-LM339F-E2 01AH7193 LM339F-E2 LM339F-E2 LM339F-E2
Product Name Integrated Circuits (ICs) - Linear - Comparators Linear Comparator IC Comparator, 1Us, -40 To 85Deg C; Comparator Type Rohm Analog Comparators Linear - Comparators Comparators
Features Single-Supply
VOS 4.5 millivolts 4.5 millivolts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Logic Output Open-Collector
Package Type 14-SOIC (0.173", 4.40mm Width) Tape & Reel (TR) SOP SOIC; 14-SOIC (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data