ROHM Semiconductor USA, LLC Comparator, 1Us, -40 To 125Deg C; Comparator Type Rohm LM2903FVM-TR

Description
COMPARATOR, 1US, -40 TO 125DEG C; Comparator Type:General Purpose; No. of Comparators:2 Comparators; Response Time:1µs; Supply Voltage Range:3V to 32V, ± 1.5V to ± 16V; Comparator Case Style:MSOP; No. of Pins:8Pins; IC Output RoHS Compliant: Yes
Datasheet
Description
COMPARATOR, 1US, -40 TO 125DEG C; Comparator Type:General Purpose; No. of Comparators:2 Comparators; Response Time:1µs; Supply Voltage Range:3V to 32V, ± 1.5V to ± 16V; Comparator Case Style:MSOP; No. of Pins:8Pins; IC Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparator, 1Us, -40 To 125Deg C; Comparator Type Rohm - 01AH7188 - Newark, An Avnet Company
Chicago, IL, United States
Comparator, 1Us, -40 To 125Deg C; Comparator Type Rohm
01AH7188
Comparator, 1Us, -40 To 125Deg C; Comparator Type Rohm 01AH7188
COMPARATOR, 1US, -40 TO 125DEG C; Comparator Type:General Purpose; No. of Comparators:2 Comparators; Response Time:1µs; Supply Voltage Range:3V to 32V, ± 1.5V to ± 16V; Comparator Case Style:MSOP; No. of Pins:8Pins; IC Output RoHS Compliant: Yes

COMPARATOR, 1US, -40 TO 125DEG C; Comparator Type:General Purpose; No. of Comparators:2 Comparators; Response Time:1µs; Supply Voltage Range:3V to 32V, ± 1.5V to ± 16V; Comparator Case Style:MSOP; No. of Pins:8Pins; IC Output RoHS Compliant: Yes

Supplier's Site Datasheet
Comparators - LM2903FVM-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
LM2903FVM-TR
Comparators LM2903FVM-TR
Comparator General Purpose 8-MSOP

Comparator General Purpose 8-MSOP

Buy Now
Sheung Wan, Hong Kong
Analog Comparators
LM2903FVM-TR
Analog Comparators LM2903FVM-TR
Analog Comparators 2-CH GROUND SENSE COMPARATOR

Analog Comparators 2-CH GROUND SENSE COMPARATOR

Buy Now Datasheet
Linear - Comparators - LM2903FVM-TR - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
LM2903FVM-TR
Linear - Comparators LM2903FVM-TR
LM2903FVM IS TWO-CHANNEL GROUND

LM2903FVM IS TWO-CHANNEL GROUND

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Analog Comparators Analog Comparators Operational Amplifiers Analog Comparators
Product Number 01AH7188 LM2903FVM-TR LM2903FVM-TR LM2903FVM-TR
Product Name Comparator, 1Us, -40 To 125Deg C; Comparator Type Rohm Comparators Analog Comparators Linear - Comparators
RoHS Compliant RoHS RoHS
Supply Voltage (VS) 1.5 to 32 volts
Package Type MSOP SSOP; SOP; MSOP; 8-VSSOP, 8-MSOP (0.110\", 2.80mm Width)
Number of Pins 8
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLF155MH - Micross Components, Inc.
Micross Components, Inc.
View Details
Dual 5V Rail-to-Rail Precision Operational Amplifier - ALD2702BPAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers
TLE2142M High Speed High Drive Precision Dual Operational Amplifier - 5962-9321603QHA - Texas Instruments
Specs
Supply Voltage (VS) 4 to 44 volts
VOS 1.2 millivolts
Quiescent Current (IQ) 4400 microamps
View Details
Op Amps - 2448604P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; SOP-8
Number of Pins 8
View Details