Comparator General Purpose Open-Collector 8-SSOP-B
GROUND SENSE COMPARATOR : LM2903
COMPARATOR, 1US, -40 TO 125DEG C; Comparator Type:General Purpose; No. of Comparators:2 Comparators; Response Time:1µs; Supply Voltage Range:3V to 32V, ± 1.5V to ± 16V; Comparator Case Style:SSOP; No. of Pins:8Pins; IC Output RoHS Compliant: Yes
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | LM2903FV-E2 | LM2903FV-E2 | 01AH7186 |
| Product Name | Comparators | Linear - Comparators | Comparator, 1Us, -40 To 125Deg C; Comparator Type Rohm |
| RoHS Compliant | RoHS | RoHS | |
| VOS | 4.5 millivolts | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | ||
| Package Type | SSOP; SOP; 8-LSSOP (0.173\", 4.40mm Width) | SSOP |