GROUND SENSE COMPARATOR : LM2903
Comparator General Purpose Open-Collector 8-SOP-J
COMPARATOR, 1US, -40 TO 125DEG C; Comparator Type:General Purpose; No. of Comparators:2 Comparators; Response Time:1µs; Supply Voltage Range:3V to 32V, ± 1.5V to ± 16V; Comparator Case Style:SOP; No. of Pins:8Pins; IC Output RoHS Compliant: Yes
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | LM2903FJ-E2 | LM2903FJ-E2 | 01AH7185 |
| Product Name | Linear - Comparators | Comparators | Comparator, 1Us, -40 To 125Deg C; Comparator Type Rohm |
| RoHS Compliant | RoHS | RoHS | |
| VOS | 4.5 millivolts | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | ||
| Package Type | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOP |