Win Source Part Number: 1069922-LM2903F-E2
Category: Integrated Circuits (ICs)>Linear - Comparators
Type: General Purpose
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: Open-Collector
Number of Elements: 2
Current - Quiescent (Max): 1mA
Voltage - Supply, Single/Dual (±): 3V ~ 32V, ±1.5V ~ 16V
Voltage - Input Offset (Max): 4.5mV @ 1.4V
Current - Input Bias (Max): 0.05µA @ 1.4V
Current - Output (Typ): 16mA @ 5V
Package / Case: 8-SOIC (0.173", 4.40mm Width)
Supplier Device Package: 8-SOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.33.0001
Mfr: Rohm Semiconductor
Other Names: 846-LM2903F-E2DKR,84
IC COMPARATOR 2 GEN PUR 8SOP Product overview: LM2903F-E2 from ROHM Semiconductor is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM2903F-E2 can be used for catalog matching and distributor lookup.
GROUND SENSE COMPARATOR : LM2903
COMPARATOR, 1US, -40 TO 125DEG C; Comparator Type:General Purpose; No. of Comparators:2 Comparators; Response Time:1µs; Supply Voltage Range:3V to 32V, ± 1.5V to ± 16V; Comparator Case Style:SOP; No. of Pins:8Pins; IC Output RoHS Compliant: Yes
Comparator General Purpose Open-Collector 8-SOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 1069922-LM2903F-E2 | 692-LM2903F-E2 | LM2903F-E2 | 01AH7184 | LM2903F-E2 |
| Product Name | Integrated Circuits (ICs) - Linear - Comparators | Linear Comparator IC | Linear - Comparators | Comparator, 1Us, -40 To 125Deg C; Comparator Type Rohm | Comparators |
| Features | Single-Supply | ||||
| VOS | 4.5 millivolts | 4.5 millivolts | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||
| Logic Output | Open-Collector | ||||
| Package Type | 8-SOIC (0.173", 4.40mm Width) | Tape & Reel (TR) | SOP | SOIC; 8-SOIC (0.173\", 4.40mm Width) |