The LM2903DR is a dual comparator integrated circuit from Quarktwin Technology Ltd., designed for general-purpose applications. It operates within a voltage range of 2V to 36V and features an extended industrial temperature range of -40°C to +125°C, making it suitable for a variety of environments. The device has a low supply current of 0.8 mA typical and a low input-bias current of 25 nA, which contributes to its efficiency. The LM2903DR offers open collector outputs and is compatible with TTL, MOS, and CMOS logic levels. It has a low input-offset voltage of 2 mV typical and a differential input voltage range that meets maximum ratings. The output saturation voltage is low, enhancing its performance in signal processing applications. The device is packaged in an 8-SOIC format, facilitating easy integration into various circuit designs. This combination of features makes the LM2903DR a reliable choice for engineers seeking a versatile comparator for their projects.
IC COMPARATOR 2 GEN PUR 8SOIC Product overview: LM2903DR from ROHM Semiconductor is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM2903DR can be used for catalog matching and distributor lookup.
IC COMPARATOR DUAL 0.8MA 8-SOIC
Comparator General Purpose CMOS, MOS, Open-Collector, TTL 8-SOIC
Analog Comparators 2 circuits; 2 to 36V -40 to +125 Op Temp
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | 692-LM2903DR | LM2903DR | LM2903DR | LM2903DR |
| Product Name | Linear Comparator IC | Linear - Comparators | Comparators | Analog Comparators |
| RoHS Compliant | RoHS | RoHS |