ROHM Semiconductor USA, LLC LED Character and Numeric LF-301MK

Description
"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Cathode 2.1V 10mA 0.433"" H x 0.268"" W x 0.197"" D (11.00mm x 6.80mm x 5.00mm) 10-SMD, No Lead"
Request a Quote Datasheet
Description
"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Cathode 2.1V 10mA 0.433"" H x 0.268"" W x 0.197"" D (11.00mm x 6.80mm x 5.00mm) 10-SMD, No Lead"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Character and Numeric - 846-1120-2-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
846-1120-2-ND
LED Character and Numeric 846-1120-2-ND
"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Cathode 2.1V 10mA 0.433"" H x 0.268"" W x 0.197"" D (11.00mm x 6.80mm x 5.00mm) 10-SMD, No Lead"

"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Cathode 2.1V 10mA 0.433"" H x 0.268"" W x 0.197"" D (11.00mm x 6.80mm x 5.00mm) 10-SMD, No Lead"

Buy Now Datasheet
Display Modules - Display Modules - LED Character and Numeric - LF-301MK - 849139-LF-301MK - Win Source Electronics
Laguna Hills, CA, United States
Display Modules - Display Modules - LED Character and Numeric - LF-301MK
849139-LF-301MK
Display Modules - Display Modules - LED Character and Numeric - LF-301MK 849139-LF-301MK
Manufacturer: Rohm Semiconductor Win Source Part Number: 849139-LF-301MK Features: Display Modules - LED Character and Numeric Character Package: Reel - TR Part Status: Obsolete Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 846-1120-2, LF-301MK-ND, 846-1120-1, 846-1120-6

Manufacturer: Rohm Semiconductor
Win Source Part Number: 849139-LF-301MK
Features: Display Modules - LED Character and Numeric Character
Package: Reel - TR
Part Status: Obsolete
Categories: Optoelectronics
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 846-1120-2, LF-301MK-ND, 846-1120-1, 846-1120-6

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Digital LED Displays Digital LED Displays
Product Number 846-1120-2-ND 849139-LF-301MK
Product Name LED Character and Numeric Display Modules - Display Modules - LED Character and Numeric - LF-301MK
Display Type Segmented Dot Matrix
Common Common Cathode
LED Color Green
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 4 inches (102 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details