5 packaged of character height 8mm, 10.16mm, 13mm, 14.6mm and 25.4mm are in lineup. Blue-color emission types are available for packages of character height 8mm, 10.16mm and 14.6mm.
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 2V 10mA 1.339"" H x 0.945"" W x 0.413"" D (34.00mm x 24.00mm x 10.50mm) 10-DIP (1.200"", 30.48mm)"
| ROHM Semiconductor USA, LLC | DigiKey | |
|---|---|---|
| Product Category | Digital LED Displays | Digital LED Displays |
| Product Number | LA-101VK | 846-LA-101VK-ND |
| Product Name | Single Digit LED Numeric Displays | LED Character and Numeric |
| Display Type | Segmented | Segmented |
| Character Type | Numeric | |
| LED Color | Red | Red |
| Number of Characters | 1 # | 1 # |
| Wavelength | 650 nm | 650 nm |