Kionix, Inc. Accelerometers KXTIK-1004-FR

Description
Accelerometer X, Y, Z Axis ±2g, 4g, 8g 6.25Hz ~ 400Hz 16-LGA (3x3)
Request a Quote Datasheet
Description
Accelerometer X, Y, Z Axis ±2g, 4g, 8g 6.25Hz ~ 400Hz 16-LGA (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Accelerometers - 1191-1003-1-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
1191-1003-1-ND
Accelerometers 1191-1003-1-ND
Accelerometer X, Y, Z Axis ±2g, 4g, 8g 6.25Hz ~ 400Hz 16-LGA (3x3)

Accelerometer X, Y, Z Axis ±2g, 4g, 8g 6.25Hz ~ 400Hz 16-LGA (3x3)

Buy Now Datasheet
Accelerometers - 1191-1003-2-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
1191-1003-2-ND
Accelerometers 1191-1003-2-ND
Accelerometer X, Y, Z Axis ±2g, 4g, 8g 6.25Hz ~ 400Hz 16-LGA (3x3)

Accelerometer X, Y, Z Axis ±2g, 4g, 8g 6.25Hz ~ 400Hz 16-LGA (3x3)

Buy Now Datasheet
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Accelerometers - KXTIK-1004-FR
72178-KXTIK-1004
Motion Sensors - Motion Sensors - Accelerometers - KXTIK-1004-FR 72178-KXTIK-1004
Manufacturer: Kionix Inc. Win Source Part Number: 72178-KXTIK-1004 Packaging: Reel - TR Type: Digital Features: Adjustable Bandwidth, Selectable Scale Mounting: SMD (SMT) Output Type: I2C Bandwidth: 6.25Hz to 400Hz Axis: X, Y, Z Acceleration Range: ±2g, 4g, 8g Sensitivity (LSB/g): 1024 (±2g) to 256 (±8g) Categories: Sensors, Transducers Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-LGA (3x3) Supply Voltage - Operating: 1.71 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Kionix Inc.
Win Source Part Number: 72178-KXTIK-1004
Packaging: Reel - TR
Type: Digital
Features: Adjustable Bandwidth, Selectable Scale
Mounting: SMD (SMT)
Output Type: I2C
Bandwidth: 6.25Hz to 400Hz
Axis: X, Y, Z
Acceleration Range: ±2g, 4g, 8g
Sensitivity (LSB/g): 1024 (±2g) to 256 (±8g)
Categories: Sensors, Transducers
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-LGA (3x3)
Supply Voltage - Operating: 1.71 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sensors, Transducers - Motion Sensors - Accelerometers - KXTIK-1004-FR - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Motion Sensors - Accelerometers
KXTIK-1004-FR
Sensors, Transducers - Motion Sensors - Accelerometers KXTIK-1004-FR
ACCELEROMETER 2-8G I2C 16LGA

ACCELEROMETER 2-8G I2C 16LGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Accelerometers Accelerometers Accelerometers
Product Number 1191-1003-1-ND 72178-KXTIK-1004 KXTIK-1004-FR
Product Name Accelerometers Motion Sensors - Motion Sensors - Accelerometers - KXTIK-1004-FR Sensors, Transducers - Motion Sensors - Accelerometers
Measurement Axes Triaxial Triaxial
Device Category Sensor / Transducer
Sensor Outputs Acceleration
Sensor Mounting SMD SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometer Input Module - SCM5B48-02 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details
Accelerometers for machine and machining - ACCELEROMETERS - Marposs Corp
Specs
Measurement Axes Single (optional feature); Biaxial (optional feature); Triaxial (optional feature)
Sensor Technology MEMS (optional feature); Piezoelectric (optional feature)
Device Category Sensor / Transducer
View Details