Manufacturer: Kionix Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1125987-KXTF9-1026
Packaging: Bulk
Output Type: Digital
Interface: I2C
Resolution: 1.5 B
Sensor Type: 3 Axis
Categories: Custom Parts
Case / Package: LGA
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C
Max Supply Voltage (DC): 3.6 V
Min Supply Voltage (DC): 1.8 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1125987-KXTF9-1026 |
| Product Name | Custom Parts - Custom Parts (J - M) - KXTF9-1026 |