Kionix, Inc. Sensors, Transducers - Motion Sensors - IMUs (Inertial Measurement Units) KXTC9-3672

Description
Win Source Part Number: 1020018-KXTC9-3672 Category: Sensors, Transducers>Motion Sensors - IMUs (Inertial Measurement Units) Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Output Type: Analog Sensor Type: Accelerometer, Magnetometer, 6 Axis Package / Case: 10-VFLGA Supplier Device Package: 10-LGA (3x3) Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) Mfr: Kionix Inc. Other Names: 1191-KXTC9-3672TR Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1020018-KXTC9-3672 Category: Sensors, Transducers>Motion Sensors - IMUs (Inertial Measurement Units) Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Output Type: Analog Sensor Type: Accelerometer, Magnetometer, 6 Axis Package / Case: 10-VFLGA Supplier Device Package: 10-LGA (3x3) Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) Mfr: Kionix Inc. Other Names: 1191-KXTC9-3672TR Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Motion Sensors - IMUs (Inertial Measurement Units) - 1020018-KXTC9-3672 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Motion Sensors - IMUs (Inertial Measurement Units)
1020018-KXTC9-3672
Sensors, Transducers - Motion Sensors - IMUs (Inertial Measurement Units) 1020018-KXTC9-3672
Win Source Part Number: 1020018-KXTC9-3672 Category: Sensors, Transducers>Motion Sensors - IMUs (Inertial Measurement Units) Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Output Type: Analog Sensor Type: Accelerometer, Magnetometer, 6 Axis Package / Case: 10-VFLGA Supplier Device Package: 10-LGA (3x3) Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) Mfr: Kionix Inc. Other Names: 1191-KXTC9-3672TR Product Status: Obsolete

Win Source Part Number: 1020018-KXTC9-3672
Category: Sensors, Transducers>Motion Sensors - IMUs (Inertial Measurement Units)
Package: Tape & Reel (TR)
Standard Package: 4,000
Mounting: SMD (SMT)
Output Type: Analog
Sensor Type: Accelerometer, Magnetometer, 6 Axis
Package / Case: 10-VFLGA
Supplier Device Package: 10-LGA (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 68 pct.
MSL Level: 3 (168 Hours)
Mfr: Kionix Inc.
Other Names: 1191-KXTC9-3672TR
Product Status: Obsolete

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Motion and Occupancy Detectors
Product Number 1020018-KXTC9-3672
Product Name Sensors, Transducers - Motion Sensors - IMUs (Inertial Measurement Units)
Mounting SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Thermacon PIR Motion Sensor - T-80/S-80 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 9 to 11 ft (27.43 to 33.53 dm)
Mounting Ceiling Mount
View Details
Smart Sensor Switch 3-Way - SSS30 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Features Wireless
View Details
PIR Sensors - 1901837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type PIR
Detection Range 26.25 ft (80 dm)
Mounting Surface
View Details
Type 18.21 - PIR movement detectors 10A - 182100240300 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details